onsemi Bridge Rectifiers KBU4D

Description
Bridge Rectifier Single Phase Standard 200V Through Hole KBU
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 200V Through Hole KBU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - KBU4DFS-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
KBU4DFS-ND
Bridge Rectifiers KBU4DFS-ND
Bridge Rectifier Single Phase Standard 200V Through Hole KBU

Bridge Rectifier Single Phase Standard 200V Through Hole KBU

Buy Now Datasheet
Bridge Rectifiers - KBU4D - 1192731-KBU4D - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - KBU4D
1192731-KBU4D
Bridge Rectifiers - KBU4D 1192731-KBU4D
Manufacturer: ON Semiconductor Win Source Part Number: 1192731-KBU4D Packaging: Bulk Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 4A Categories: Discrete Semiconductor Products Supplier Device Package: KBU Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.panjit.com.tw Manufacturer Package: 4-SIP, KBU Voltage - Peak Reverse (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Family Part Number: KBU4D Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 4A Current - Reverse Leakage at Vr: 5μA at 50V

Manufacturer: ON Semiconductor
Win Source Part Number: 1192731-KBU4D
Packaging: Bulk
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 4A
Categories: Discrete Semiconductor Products
Supplier Device Package: KBU
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.panjit.com.tw
Manufacturer Package: 4-SIP, KBU
Voltage - Peak Reverse (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Family Part Number: KBU4D
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 4A
Current - Reverse Leakage at Vr: 5μA at 50V

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Rectifiers Diodes
Product Number KBU4DFS-ND 1192731-KBU4D
Product Name Bridge Rectifiers Bridge Rectifiers - KBU4D
Rectifier Configuration / Technology Bridge
Package 4-SIP, KBU
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - BAR6402LRHE6327XTSA1 - 108782-BAR6402LRHE6327XTSA1 - Win Source Electronics
Specs
Configuration Single
Diode Type PIN - Single
Life Cycle Stage Obsolete(EOL)
View Details
5 suppliers
Rectifier Diode - 1N6079 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 175 amps
IF 5000 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B482G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Dual Schottky barrier diode - 1PS70SB14,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323
RoHS Compliant RoHS
View Details
6 suppliers