Zener Diode 130V 1W ±6.15% Surface Mount PMDU
Zener Diode 130V 1W ±6.15% Surface Mount PMDU
Zener Diode 130V 1W ±6.15% Surface Mount PMDU
DIODE ZENER 130V 1W PMDU
ZENER DIODE, 130V, 1W, SOD-123FL; Zener Voltage Vz Typ:130V; Power Dissipation Pd:1W; Diode Case Style:SOD-123FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZLV Series; Automotive RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 846-KDZLVTR130CT-ND | KDZLVTR130 | 81AC5124 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 130V, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm |
| Tj | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) |
| Life Cycle Stage | Active | ||
| Package | PMDU | SOD-123; SOD-123FL | |
| VZ | 130 volts | 130 volts | |
| ZZT | 1100 ohms |