Bridge Rectifier 200V 8A 1-Phase KBU
Bridge Rectifier 200V 8A 1-Phase KBU
Rectifier Bridge Diode Single 200V 8A 4-Pin Case KBU Tray Product overview: KBU8D-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBU8D-E4/51 can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 200V Through Hole KBU
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 777991-KBU8D-E4/51
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -50°C ~ 150°C (TJ)
Package: 4-SIP, KBU
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 8A
Current - Reverse Leakage @ Vr: 10μA @ 200V
Family Name: KBU8D
Categories: Discrete Semiconductor Products
Manufacturer Package: KBU
Voltage - Peak Reverse (Maximum): 200V
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 8A
Alternative Parts (Cross-Reference): KBU8D; KBU802;
Introduction Date: June 18, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Bridge Rectifiers 8.0 Amp 200 Volt
BRIDGE RECT 1PHASE 200V 8A KBU
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 9034737P | 1654919 | 299-KBU8D-E4/51 | KBU8D-E4/51GI-ND | 777991-KBU8D-E4/51 | KBU8D-E4/51 | KBU8D-E4/51 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | 200V 8A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers - KBU8D-E4/51 | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | Bridge | ||||
| Package | KBU | Kbu | Tray | 4-SIP, KBU | KBU | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Tj | 150 C (302 F) | -50 C (-58 F) | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) |