Zener Diode 12V 1W ±6.25% Surface Mount PMDU
Zener Diode 12V 1W ±6.25% Surface Mount PMDU
Zener Diode 12V 1W ±6.25% Surface Mount PMDU
DIODE ZENER 12V 1W PMDU
ZENER DIODE, AEC-Q101, 1W, SOD-123FL; Zener Voltage Vz Typ:12V; Power Dissipation Pd:1W; Diode Case Style:SOD-123FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZVTF Series; Automotive RoHS Compliant: Yes
DIODE ZENER 12.75V 1W PMDU
Zener Diodes 12-13.5V 20mA SOD-123FL; PMDU
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | KDZVTFTR12BTR-ND | KDZVTFTR12B | 91Y4806 | KDZVTFTR12B | KDZVTFTR12B |
| Product Name | Single Zener Diodes | Single Zener Diodes | Zener Diode, Aec-Q101, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | |
| Package | SOD-123; SOD-123F | SOD-123; SOD-123FL | PMDU | SOD-123; SOD-123FL-2 | |
| VZ | 12.75 volts | 12 volts | 12.75 volts | ||
| IR | 0.0100 mA | 10 mA |