Zener Diode 20V 1W Surface Mount PMDU
Zener Diode 20V 1W Surface Mount PMDU
Zener Diode 20V 1W Surface Mount PMDU
Zener Diode 20V 1W SOD-123FL SC-109B
Zener Diode 20V 1W SOD-123FL SC-109B
ZENER DIODE, 20V, 1W, SOD-123FL; Zener Voltage Vz Typ:20V; Power Dissipation Pd:1W; Diode Case Style:SOD-123FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZV Series; Automotive RoHS Compliant: Yes
DIODE ZENER 21.2V 1W PMDU
Zener Diodes 20.82V 6% 1W 2-Pin PMDU
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | KDZVTR20BDKR-ND | 1486788 | 1469428 | 81AC5136 | KDZVTR20B | KDZVTR20B |
| Product Name | Single Zener Diodes | Zener Diodes | Zener Diodes | Zener Diode, 20V, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | |||
| Package | SOD-123; Sod-123fl | SOD-123; SOD-123FL | SOD-123; SOD-123FL | PMDU | SOD-123; SOD-123-2 | |
| Pin Count | 2 | 2 | ||||
| RoHS Compliant | RoHS | RoHS | RoHS |