DIODE ZENER 62V 1W SOD123FL Product overview: KDZLVTFTR62 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZLVTFTR62 can be used for catalog matching and distributor lookup.
Zener Diode 62V 1W Surface Mount SOD-123FL
Zener Diode 62V 1W Surface Mount SOD-123FL
Zener Diode 62V 1W Surface Mount SOD-123FL
ZENER DIODE, AEC-Q101, 1W, SOD-123FL; Zener Voltage Vz Typ:62V; Power Dissipation Pd:1W; Diode Case Style:SOD-123FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZLVTF Series; Automotive RoHS Compliant: Yes
DIODE ZENER 62V 1W SOD123FL
Zener Diodes 58-66Vz(V) 2Iz(mA) AEC-Q101 Qualified
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-KDZLVTFTR62 | KDZLVTFTR62CT-ND | 91Y4799 | KDZLVTFTR62 | KDZLVTFTR62 |
| Product Name | 62V 1W Zener Diode | Single Zener Diodes | Zener Diode, Aec-Q101, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Tape & Reel (TR) | SOD-123; SOD-123FL | SOD-123; SOD-123FL | SOD-123; SOD-123FL-2 | |
| RoHS Compliant | RoHS | RoHS | |||
| VZ | 62 volts | 62 volts | 62 volts | ||
| ZZT | 220 ohms | ||||
| PD | 1 milliwatts | 1000 milliwatts |