DIODE ZENER 68V 1W PMDU Product overview: KDZLVTR68 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZLVTR68 can be used for catalog matching and distributor lookup.
Zener Diode 68V 1W ±5.88% Surface Mount PMDU
Zener Diode 68V 1W ±5.88% Surface Mount PMDU
Zener Diode 68V 1W ±5.88% Surface Mount PMDU
Win Source Part Number: 1367615-KDZLVTR68
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: KDZLV
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-123F
Supplier Device Package: PMDU
Base Product Number: KDZLVTR68
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5.88%
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Reverse Leakage @ Vr: 5 µA @ 52 V
Power - Max: 1 W
Voltage - Zener (Nom) (Vz): 68 V
Impedance (Max) (Zzt): 230 Ohms
DIODE ZENER 68V 1W PMDU
DIODE ZENER 68V 1W PMDU
ZENER DIODE, 68V, 1W, SOD-123FL; Zener Voltage Vz Typ:68V; Power Dissipation Pd:1W; Diode Case Style:SOD-123FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZLV Series; Automotive RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-KDZLVTR68 | 846-KDZLVTR68TR-ND | 1367615-KDZLVTR68 | KDZLVTR68 | KDZLVTR68 | 81AC5128 |
| Product Name | 68V 1W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 68V, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm |
| Package | Tape & Reel (TR) | SOD-123F | SOD-123; SOD-123F | PMDU | SOD-123; SOD-123FL | |
| RoHS Compliant | RoHS | RoHS | ||||
| VZ | 68 volts | 68 volts | 68 volts | 68 volts | 68 volts | |
| ZZT | 230 ohms | 230 ohms | 230 ohms | 230 ohms | ||
| PD | 1 milliwatts | 1000 milliwatts |