20V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1195323-LC03-6R2
Packaging: Cut Tape (CT)
Type: Steering (Rail to Rail)
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 2
Current - Peak Pulse (10/1000μs): 100A (8/20μs)
Power - Peak Pulse: 2000W (2kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Lighting, Industrial
Family Part Number: LC03
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 5V
Voltage - Breakdown (Minimum): 6.8V
Voltage - Clamping (Maximum) at Ipp: 20V
Capacitance at Frequency: 16pF at 1MHz
ESD / Surge Protector, SOIC-8 Narrow Body, 2500-REEL Product overview: LC03-6R2 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LC03-6R2 can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 20VC 8-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | LC03-6R2OSTR-ND | 1195323-LC03-6R2 | 144-LC03-6R2 | LC03-6R2 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - LC03-6R2 | SOIC TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | 8-SOIC | |
| Peak Pulse Power | 2000 watts | 2000 watts | 2000 watts | 2000 watts |
| VC | 20 volts | 20 volts | 20 volts |