Zener Diode 75V 1W ±6% Surface Mount PMDU
Zener Diode 75V 1W ±6% Surface Mount PMDU
Zener Diode 75V 1W ±6% Surface Mount PMDU
ZENER DIODE, 75V, 1W, SOD-123FL; Zener Voltage Vz Typ:75V; Power Dissipation Pd:1W; Diode Case Style:SOD-123FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZLV Series; Automotive RoHS Compliant: Yes
DIODE ZENER 75V 1W PMDU
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 846-KDZLVTR75TR-ND | 81AC5129 | KDZLVTR75 |
| Product Name | Single Zener Diodes | Zener Diode, 75V, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) |
| Package | SOD-123; SOD-123FL | PMDU | |
| Pin Count | 2 | ||
| RoHS Compliant | RoHS | ||
| VZ | 75 volts | 75 volts |