Comchip Technology Corporation Bridge Rectifiers KBU1010-G

Description
Bridge Rectifier Single Phase Standard 1kV Through Hole KBU
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 1kV Through Hole KBU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 641-1359-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
641-1359-ND
Bridge Rectifiers 641-1359-ND
Bridge Rectifier Single Phase Standard 1kV Through Hole KBU

Bridge Rectifier Single Phase Standard 1kV Through Hole KBU

Buy Now Datasheet
Bridge Rectifiers - KBU1010-G - 1050773-KBU1010-G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - KBU1010-G
1050773-KBU1010-G
Bridge Rectifiers - KBU1010-G 1050773-KBU1010-G
Manufacturer: Comchip Technology Win Source Part Number: 1050773-KBU1010-G Packaging: Tray Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1V @ 5A Current - Reverse Leakage @ Vr: 10μA @ 1000V Voltage - Peak Reverse (Max): 1000V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: KBU Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Quantity per package: 400

Manufacturer: Comchip Technology
Win Source Part Number: 1050773-KBU1010-G
Packaging: Tray
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1V @ 5A
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Voltage - Peak Reverse (Max): 1000V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: KBU
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Quantity per package: 400

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
KBU1010-G
Bridge Rectifiers KBU1010-G
Bridge Rectifiers KBU CELL 10A 1000V Rect. Bridge Diode

Bridge Rectifiers KBU CELL 10A 1000V Rect. Bridge Diode

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers
Product Number 641-1359-ND 1050773-KBU1010-G KBU1010-G
Product Name Bridge Rectifiers Bridge Rectifiers - KBU1010-G Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SIP, KBU KBU-4
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG803C06R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 15 amps
VRRM 60 volts
View Details
Single Diodes - BAS21E6327HTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Tj 150 C (302 F)
View Details
5 suppliers
Schottky barrier diode - BAT54XYH - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363
RoHS Compliant RoHS
View Details
7 suppliers
Rectifier Diodes - FXPM6 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 2000 mA
trr 3000 ns
View Details