SMC Diode Solutions Co., Ltd Discrete Semiconductor Products -Diodes Bridge Rectifiers KMB24S

Description
Manufacturer: SMC Diode Solutions Category: Discrete Semiconductor Products -Diodes Bridge Rectifiers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Diode Type: Single Phase Technology: Schottky Voltage - Peak Reverse (Max): 40 V Operating Temperature: -55°C ~ 150°C (TJ) Mounting Type: Surface Mount Package / Case: 4-SMD, Gull Wing
Request a Quote Datasheet
Description
Manufacturer: SMC Diode Solutions Category: Discrete Semiconductor Products -Diodes Bridge Rectifiers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Diode Type: Single Phase Technology: Schottky Voltage - Peak Reverse (Max): 40 V Operating Temperature: -55°C ~ 150°C (TJ) Mounting Type: Surface Mount Package / Case: 4-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products -Diodes Bridge Rectifiers -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Diodes Bridge Rectifiers
Discrete Semiconductor Products -Diodes Bridge Rectifiers
Manufacturer: SMC Diode Solutions Category: Discrete Semiconductor Products -Diodes Bridge Rectifiers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Diode Type: Single Phase Technology: Schottky Voltage - Peak Reverse (Max): 40 V Operating Temperature: -55°C ~ 150°C (TJ) Mounting Type: Surface Mount Package / Case: 4-SMD, Gull Wing

Manufacturer: SMC Diode Solutions
Category: Discrete Semiconductor Products -Diodes Bridge Rectifiers
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Diode Type: Single Phase
Technology: Schottky
Voltage - Peak Reverse (Max): 40 V
Operating Temperature: -55°C ~ 150°C (TJ)
Mounting Type: Surface Mount
Package / Case: 4-SMD, Gull Wing

Buy Now Datasheet
Bridge Rectifiers - 1655-KMB24SDKR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
1655-KMB24SDKR-ND
Bridge Rectifiers 1655-KMB24SDKR-ND
Bridge Rectifier Single Phase Schottky 40V Surface Mount MBS

Bridge Rectifier Single Phase Schottky 40V Surface Mount MBS

Buy Now Datasheet
Bridge Rectifiers - 1655-KMB24STR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
1655-KMB24STR-ND
Bridge Rectifiers 1655-KMB24STR-ND
Bridge Rectifier Single Phase Schottky 40V Surface Mount MBS

Bridge Rectifier Single Phase Schottky 40V Surface Mount MBS

Buy Now Datasheet
Bridge Rectifiers - 1655-KMB24SCT-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
1655-KMB24SCT-ND
Bridge Rectifiers 1655-KMB24SCT-ND
Bridge Rectifier Single Phase Schottky 40V Surface Mount MBS

Bridge Rectifier Single Phase Schottky 40V Surface Mount MBS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Diodes Rectifiers
Product Number 1655-KMB24SDKR-ND
Product Name Discrete Semiconductor Products -Diodes Bridge Rectifiers Bridge Rectifiers
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD (CCM-PFC) - Model: YG982S6R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 10 amps
VRRM 600 volts
View Details
Rectifier Diode - 1N5621 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 300 ns
View Details
Rectifier Assembly - SP150S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details