Comchip Technology Corporation 400V 10A Diode and Rectifier KBU1004-G

Description
BRIDGE RECT 1PHASE 400V 10A KBU Product overview: KBU1004-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 10A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBU1004-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BRIDGE RECT 1PHASE 400V 10A KBU Product overview: KBU1004-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 10A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBU1004-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400V 10A Diode and Rectifier - 299-KBU1004-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 10A Diode and Rectifier
299-KBU1004-G
400V 10A Diode and Rectifier 299-KBU1004-G
BRIDGE RECT 1PHASE 400V 10A KBU Product overview: KBU1004-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 10A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBU1004-G can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 400V 10A KBU Product overview: KBU1004-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 10A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBU1004-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - KBU1004-G - 777986-KBU1004-G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - KBU1004-G
777986-KBU1004-G
Bridge Rectifiers - KBU1004-G 777986-KBU1004-G
Manufacturer: Comchip Technology Win Source Part Number: 777986-KBU1004-G Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-SIP, KBU Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 10A Current - Reverse Leakage @ Vr: 10μA @ 400V Family Name: KBU1004 Categories: Discrete Semiconductor Products Manufacturer Package: KBU Voltage - Peak Reverse (Maximum): 400V Voltage - Forward (Vf) (Maximum) @ If: 1V @ 5A Alternative Parts (Cross-Reference): KBU8G_Q; KBU8G; KBU8G_NL; KBU1004G T0; Introduction Date: December 25, 2008 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 400

Manufacturer: Comchip Technology
Win Source Part Number: 777986-KBU1004-G
Packaging: Tray
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SIP, KBU
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 10A
Current - Reverse Leakage @ Vr: 10μA @ 400V
Family Name: KBU1004
Categories: Discrete Semiconductor Products
Manufacturer Package: KBU
Voltage - Peak Reverse (Maximum): 400V
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 5A
Alternative Parts (Cross-Reference): KBU8G_Q; KBU8G; KBU8G_NL; KBU1004G T0;
Introduction Date: December 25, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 400

Buy Now Datasheet
Bridge Rectifiers - 641-1358-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
641-1358-ND
Bridge Rectifiers 641-1358-ND
Bridge Rectifier Single Phase Standard 400V Through Hole KBU

Bridge Rectifier Single Phase Standard 400V Through Hole KBU

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
KBU1004-G
Bridge Rectifiers KBU1004-G
Bridge Rectifiers KBU CELL 10A 400V Rect. Bridge Diode

Bridge Rectifiers KBU CELL 10A 400V Rect. Bridge Diode

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number 299-KBU1004-G 777986-KBU1004-G 641-1358-ND KBU1004-G
Product Name 400V 10A Diode and Rectifier Bridge Rectifiers - KBU1004-G Bridge Rectifiers Bridge Rectifiers
Package Tray 4-SIP, KBU KBU-4
RoHS Compliant RoHS
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Barrier Diode - 1N5819-1 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 1000 mA
Tj 125 C (257 F)
View Details
Specs
Life Cycle Stage Removed
VF 1.7 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
General-purpose dual Schottky diode - BAS70-04W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
10 suppliers