ROHM Semiconductor USA, LLC 23.25V 1W Zener Diode KDZVTR22B

Description
DIODE ZENER 23.25V 1W PMDU Product overview: KDZVTR22B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 23.25V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 23.25V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZVTR22B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 23.25V 1W PMDU Product overview: KDZVTR22B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 23.25V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 23.25V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZVTR22B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
23.25V 1W Zener Diode - 287-KDZVTR22B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
23.25V 1W Zener Diode
287-KDZVTR22B
23.25V 1W Zener Diode 287-KDZVTR22B
DIODE ZENER 23.25V 1W PMDU Product overview: KDZVTR22B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 23.25V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 23.25V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZVTR22B can be used for catalog matching and distributor lookup.

DIODE ZENER 23.25V 1W PMDU Product overview: KDZVTR22B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 23.25V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 23.25V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZVTR22B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes - 1333204P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1333204P
Zener Diodes 1333204P
Zener Diode 1W 22V SOD-123FL

Zener Diode 1W 22V SOD-123FL

Supplier's Site
Zener Diodes - 1333204 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1333204
Zener Diodes 1333204
Zener Diode 1W 22V SOD-123FL

Zener Diode 1W 22V SOD-123FL

Supplier's Site
Single Zener Diodes - KDZVTR22BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
KDZVTR22BDKR-ND
Single Zener Diodes KDZVTR22BDKR-ND
Zener Diode 23.85V 1W Surface Mount PMDU

Zener Diode 23.85V 1W Surface Mount PMDU

Buy Now Datasheet
Single Zener Diodes - KDZVTR22BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
KDZVTR22BTR-ND
Single Zener Diodes KDZVTR22BTR-ND
Zener Diode 23.85V 1W Surface Mount PMDU

Zener Diode 23.85V 1W Surface Mount PMDU

Buy Now Datasheet
Single Zener Diodes - KDZVTR22BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
KDZVTR22BCT-ND
Single Zener Diodes KDZVTR22BCT-ND
Zener Diode 23.85V 1W Surface Mount PMDU

Zener Diode 23.85V 1W Surface Mount PMDU

Buy Now Datasheet
Diodes - Zener - Single - KDZVTR22B - 876355-KDZVTR22B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - KDZVTR22B
876355-KDZVTR22B
Diodes - Zener - Single - KDZVTR22B 876355-KDZVTR22B
Manufacturer: Rohm Semiconductor Win Source Part Number: 876355-KDZVTR22B Operating Temperature Range: 150°C Features: Zener Diode - Surface Mount PMDU Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Family Name: KDZVTR22 Categories: Discrete Semiconductor Products Case / Package: PMDU ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0050 Other Part Number: KDZVTR22BDKR, KDZVTR22BCT, KDZVTR22BTR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 876355-KDZVTR22B
Operating Temperature Range: 150°C
Features: Zener Diode - Surface Mount PMDU
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Family Name: KDZVTR22
Categories: Discrete Semiconductor Products
Case / Package: PMDU
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0050
Other Part Number: KDZVTR22BDKR, KDZVTR22BCT, KDZVTR22BTR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - KDZVTR22B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
KDZVTR22B
Discrete Semiconductor Products - Diodes - Zener KDZVTR22B
DIODE ZENER 23.25V 1W PMDU

DIODE ZENER 23.25V 1W PMDU

Supplier's Site
Zener Diode, 22V, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm - 69AC6007 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 22V, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm
69AC6007
Zener Diode, 22V, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm 69AC6007
ZENER DIODE, 22V, 1W, SOD-123FL; Zener Voltage Vz Typ:22V; Power Dissipation Pd:1W; Diode Case Style:SOD-123FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZV Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 22V, 1W, SOD-123FL; Zener Voltage Vz Typ:22V; Power Dissipation Pd:1W; Diode Case Style:SOD-123FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZV Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 22V, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm - 59AK7295 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 22V, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm
59AK7295
Zener Diode, 22V, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm 59AK7295
ZENER DIODE, 22V, 1W, SOD-123FL; Zener Voltage Vz Typ:22V; Power Dissipation Pd:1W; Diode Case Style:SOD-123FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZV Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 22V, 1W, SOD-123FL; Zener Voltage Vz Typ:22V; Power Dissipation Pd:1W; Diode Case Style:SOD-123FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZV Series; Automotive RoHS Compliant: Yes

Supplier's Site
Single Zener Diodes - KDZVTR22B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
KDZVTR22B
Single Zener Diodes KDZVTR22B
DIODE ZENER 23.85V 1W PMDU

DIODE ZENER 23.85V 1W PMDU

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
KDZVTR22B
Zener Diodes KDZVTR22B
Zener Diodes 23.85V 5% 1W 2-Pin PMDU

Zener Diodes 23.85V 5% 1W 2-Pin PMDU

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-KDZVTR22B 1333204P 1333204 KDZVTR22BDKR-ND 876355-KDZVTR22B KDZVTR22B 69AC6007 KDZVTR22B KDZVTR22B
Product Name 23.25V 1W Zener Diode Zener Diodes Zener Diodes Single Zener Diodes Diodes - Zener - Single - KDZVTR22B Discrete Semiconductor Products - Diodes - Zener Zener Diode, 22V, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm Single Zener Diodes Zener Diodes
Package Tape & Reel (TR) SOD-123; SOD-123FL SOD-123; Sod-123fl PMDU PMDU SOD-123; SOD-123FL SOD-123; SOD-123F SOD-123; SOD-123-2
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 22 volts 23.25 volts 22 volts 23.25 volts
PD 1 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data