ROHM Semiconductor USA, LLC Single Zener Diodes KDZVTFTR2.7B

Description
Zener Diode 2.7V 1W ±7.41% Surface Mount PMDU
Request a Quote Datasheet
Description
Zener Diode 2.7V 1W ±7.41% Surface Mount PMDU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - KDZVTFTR2.7BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
KDZVTFTR2.7BTR-ND
Single Zener Diodes KDZVTFTR2.7BTR-ND
Zener Diode 2.7V 1W ±7.41% Surface Mount PMDU

Zener Diode 2.7V 1W ±7.41% Surface Mount PMDU

Buy Now Datasheet
Single Zener Diodes - KDZVTFTR2.7BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
KDZVTFTR2.7BDKR-ND
Single Zener Diodes KDZVTFTR2.7BDKR-ND
Zener Diode 2.7V 1W ±7.41% Surface Mount PMDU

Zener Diode 2.7V 1W ±7.41% Surface Mount PMDU

Buy Now Datasheet
Single Zener Diodes - KDZVTFTR2.7BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
KDZVTFTR2.7BCT-ND
Single Zener Diodes KDZVTFTR2.7BCT-ND
Zener Diode 2.7V 1W ±7.41% Surface Mount PMDU

Zener Diode 2.7V 1W ±7.41% Surface Mount PMDU

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - KDZVTFTR2.7B - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
KDZVTFTR2.7B
Discrete Semiconductor Products - Diodes - Zener KDZVTFTR2.7B
DIODE ZENER 2.9V 1W PMDU

DIODE ZENER 2.9V 1W PMDU

Supplier's Site
Zener Diode, Aec-Q101, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm - 91Y4814 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm
91Y4814
Zener Diode, Aec-Q101, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm 91Y4814
ZENER DIODE, AEC-Q101, 1W, SOD-123FL; Zener Voltage Vz Typ:2.7V; Power Dissipation Pd:1W; Diode Case Style:SOD-123FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZVTF Series; Automotive RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 1W, SOD-123FL; Zener Voltage Vz Typ:2.7V; Power Dissipation Pd:1W; Diode Case Style:SOD-123FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZVTF Series; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes
Product Number KDZVTFTR2.7BTR-ND KDZVTFTR2.7B 91Y4814
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, Aec-Q101, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm
Tj 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active
Package PMDU SOD-123; SOD-123FL
VZ 2.9 volts 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C51J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Zener Diodes - 1690678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details