Zener Diode 18V 1W ±6.39% Surface Mount PMDU
Zener Diode 18V 1W ±6.39% Surface Mount PMDU
Zener Diode 18V 1W ±6.39% Surface Mount PMDU
DIODE ZENER 19.15V 1W PMDU Product overview: KDZVTFTR18B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 19.15V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 19.15V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZVTFTR18B can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1324386-KDZVTFTR18B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±6.39%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 10 µA @ 13 V
Voltage - Zener (Nom) (Vz): 18 V
Supplier Device Package: PMDU
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOD-123F
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0050
Other Part Number: KDZVTFTR18BCT,KDZVTF
Base Product Number: KDZVTFTR18
RoHS Status: ROHS3 Compliant
1W 18V SOD-123FL High Power Zener Diode
1W 18V SOD-123FL High Power Zener Diode
1W 18V SOD-123FL High Power Zener Diode
DIODE ZENER 19.15V 1W PMDU
DIODE ZENER 18V 1W PMDU
Zener Diodes 18-20.3V 20mA SOD-123FL; PMDU
ZENER DIODE, AEC-Q101, 1W, SOD-123FL; Zener Voltage Vz Typ:18V; Power Dissipation Pd:1W; Diode Case Style:SOD-123FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZVTF Series; Automotive RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | KDZVTFTR18BCT-ND | 287-KDZVTFTR18B | 1324386-KDZVTFTR18B | 2643734 | KDZVTFTR18B | KDZVTFTR18B | KDZVTFTR18B | 91Y4810 |
| Product Name | Single Zener Diodes | 19.15V 1W Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diodes | Zener Diode, Aec-Q101, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | ||
| Package | Tape & Reel (TR) | SOD-123; SOD-123F | SOD-123; SOD-123FL | PMDU | SOD-123; SOD-123F | SOD-123; SOD-123FL-2 | SOD-123; SOD-123FL | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| VZ | 18 volts | 18 volts | 19.15 volts | 19.15 volts | 18 volts |