Zener Diode 3.9V 1W ±6.41% Surface Mount PMDU
Zener Diode 3.9V 1W ±6.41% Surface Mount PMDU
Zener Diode 3.9V 1W ±6.41% Surface Mount PMDU
ZENER DIODE, AEC-Q101, 1W, SOD-123FL; Zener Voltage Vz Typ:3.9V; Power Dissipation Pd:1W; Diode Case Style:SOD-123FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZVTF Series; Automotive RoHS Compliant: Yes
DIODE ZENER 4.15V 1W PMDU
Zener Diodes 3.9-4.4V 40mA SOD-123FL; PMDU
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | KDZVTFTR3.9BCT-ND | 91Y4822 | KDZVTFTR3.9B | KDZVTFTR3.9B |
| Product Name | Single Zener Diodes | Zener Diode, Aec-Q101, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | |
| Package | SOD-123; SOD-123FL | PMDU | SOD-123; SOD-123FL-2 | |
| Pin Count | 2 | |||
| RoHS Compliant | RoHS |