Bridge Rectifier, General Purpose, 8A, 200V, KBPC
BRIDGE RECT 1PHASE 200V 3A KBPC8
BRIDGE RECTIFIER, GENERAL PURPOS
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1602-KBPC802 | 4786-KBPC802-ND | KBPC802 |
| Product Name | General Purpose Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Package | KBPC | 4-Square, KBPC-8 | |
| VRRM | 200 volts | ||
| IF | 8000 mA | ||
| Rectifier Configuration / Technology | Bridge |