Zener Diode 33V 1W Surface Mount PMDU
Zener Diode 33V 1W Surface Mount PMDU
Zener Diode 33V 1W Surface Mount PMDU
Zener Diodes 34.95V 6% 1W 2-Pin PMDU
DIODE ZENER 35V 1W PMDU
ZENER DIODE, 33V, 1W, SOD-123FL; Zener Voltage Vz Typ:33V; Power Dissipation Pd:1W; Diode Case Style:SOD-123FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZV Series; Automotive RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | KDZVTR33BDKR-ND | KDZVTR33B | KDZVTR33B | 81AC5139 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 33V, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm |
| Tj | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | |
| Package | SOD-123; SOD-123-2 | PMDU | SOD-123; SOD-123FL | |
| Life Cycle Stage | Active | |||
| VZ | 35 volts | 33 volts |