onsemi Bridge Rectifiers - KBU4K KBU4K

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1192733-KBU4K Packaging: Bulk Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 4A Categories: Discrete Semiconductor Products Supplier Device Package: KBU Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.panjit.com.tw Manufacturer Package: 4-SIP, KBU Voltage - Peak Reverse (Maximum): 800V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: KBU4K Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 4A Current - Reverse Leakage at Vr: 5μA at 50V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1192733-KBU4K Packaging: Bulk Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 4A Categories: Discrete Semiconductor Products Supplier Device Package: KBU Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.panjit.com.tw Manufacturer Package: 4-SIP, KBU Voltage - Peak Reverse (Maximum): 800V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: KBU4K Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 4A Current - Reverse Leakage at Vr: 5μA at 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - KBU4K - 1192733-KBU4K - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - KBU4K
1192733-KBU4K
Bridge Rectifiers - KBU4K 1192733-KBU4K
Manufacturer: ON Semiconductor Win Source Part Number: 1192733-KBU4K Packaging: Bulk Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 4A Categories: Discrete Semiconductor Products Supplier Device Package: KBU Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.panjit.com.tw Manufacturer Package: 4-SIP, KBU Voltage - Peak Reverse (Maximum): 800V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: KBU4K Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 4A Current - Reverse Leakage at Vr: 5μA at 50V

Manufacturer: ON Semiconductor
Win Source Part Number: 1192733-KBU4K
Packaging: Bulk
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 4A
Categories: Discrete Semiconductor Products
Supplier Device Package: KBU
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.panjit.com.tw
Manufacturer Package: 4-SIP, KBU
Voltage - Peak Reverse (Maximum): 800V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: KBU4K
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 4A
Current - Reverse Leakage at Vr: 5μA at 50V

Buy Now
Bridge Rectifiers - KBU4K-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
KBU4K-ND
Bridge Rectifiers KBU4K-ND
Bridge Rectifier Single Phase Standard 800V Through Hole KBU

Bridge Rectifier Single Phase Standard 800V Through Hole KBU

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - KBU4K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
KBU4K
Discrete Semiconductor Products - Diodes - Bridge Rectifiers KBU4K
BRIDGE RECT 1PHASE 800V 4A KBU

BRIDGE RECT 1PHASE 800V 4A KBU

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 1192733-KBU4K KBU4K-ND KBU4K
Product Name Bridge Rectifiers - KBU4K Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Single Phase
VF 1 volts 1 volts
IR 0.0050 mA
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1223325 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 5
RoHS Compliant RoHS
View Details
Rectifier Diode - HR3SM2 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
High-speed switching diode - BAS16VY-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
4 suppliers