DIODE ZENER 7.3V 1W PMDU Product overview: KDZTR6.8B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.3V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.3V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZTR6.8B can be used for catalog matching and distributor lookup.
Zener Diode 7.3V 1W ±6% Surface Mount PMDU
Zener Diodes 6.8 to 7.7V; 40mA 1000mW
DIODE ZENER 7.3V 1W PMDU
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-KDZTR6.8B | KDZTR6.8BTR-ND | KDZTR6.8B | KDZTR6.8B |
| Product Name | 7.3V 1W Zener Diode | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | PMDU | ||
| RoHS Compliant | RoHS | |||
| VZ | 6.8 volts | 7.3 volts | ||
| PD | 1 milliwatts |