BRIDGE RECT 1P 50V 2A 16DIP Product overview: L6210 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-L6210 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1051281-L6210
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Schottky
Diode Type: Single Phase
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 1mA @ 40V
Voltage - Peak Reverse (Max): 50V
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 70°C (TA)
Case / Package: 16-PowerDIP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Bridge Rectifier Single Phase Schottky 50V Through Hole 16-PowerDIP
BRIDGE RECT 1P 50V 2A 16DIP
BRIDGE RECT 1P 50V 2A 16DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 299-L6210 | 1051281-L6210 | 497-3646-ND | L6210 | L6210 |
| Product Name | 50V 2A Diode and Rectifier | Bridge Rectifiers - L6210 | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Package | Rail/Tube | "16-PowerDIP (0.300"", 7.62mm)" | |||
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | 70 C (158 F) | 70 C (158 F) | 70 C (158 F) | 70 C (158 F) |
| Diode Type | Single Phase |