TVS DIODE 3.3VWM 38VC 8SOP
TVS DIODE 3.3VWM 38VC 8SOP
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-LC03-3.3-TP-ND | LC03-3.3-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | "8-SOIC (0.154"", 3.90mm Width)" | 8-SOP |
| Peak Pulse Power | 7200 watts | 7200 watts |