ROHM Semiconductor USA, LLC Single Zener Diodes KDZLVTR56

Description
Zener Diode 56V 1W ±6.25% Surface Mount PMDU
Request a Quote Datasheet
Description
Zener Diode 56V 1W ±6.25% Surface Mount PMDU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 846-KDZLVTR56CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-KDZLVTR56CT-ND
Single Zener Diodes 846-KDZLVTR56CT-ND
Zener Diode 56V 1W ±6.25% Surface Mount PMDU

Zener Diode 56V 1W ±6.25% Surface Mount PMDU

Buy Now Datasheet
Single Zener Diodes - 846-KDZLVTR56DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-KDZLVTR56DKR-ND
Single Zener Diodes 846-KDZLVTR56DKR-ND
Zener Diode 56V 1W ±6.25% Surface Mount PMDU

Zener Diode 56V 1W ±6.25% Surface Mount PMDU

Buy Now Datasheet
Single Zener Diodes - 846-KDZLVTR56TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-KDZLVTR56TR-ND
Single Zener Diodes 846-KDZLVTR56TR-ND
Zener Diode 56V 1W ±6.25% Surface Mount PMDU

Zener Diode 56V 1W ±6.25% Surface Mount PMDU

Buy Now Datasheet
Zener Diode, 56V, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm - 81AC5126 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 56V, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm
81AC5126
Zener Diode, 56V, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm 81AC5126
ZENER DIODE, 56V, 1W, SOD-123FL; Zener Voltage Vz Typ:56V; Power Dissipation Pd:1W; Diode Case Style:SOD-123FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZLV Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 56V, 1W, SOD-123FL; Zener Voltage Vz Typ:56V; Power Dissipation Pd:1W; Diode Case Style:SOD-123FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZLV Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - KDZLVTR56 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
KDZLVTR56
Discrete Semiconductor Products - Diodes - Zener KDZLVTR56
DIODE ZENER 56V 1W PMDU

DIODE ZENER 56V 1W PMDU

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
KDZLVTR56
Zener Diodes KDZLVTR56
Zener Diodes

Zener Diodes

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 846-KDZLVTR56CT-ND 81AC5126 KDZLVTR56 KDZLVTR56
Product Name Single Zener Diodes Zener Diode, 56V, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj 150 C (302 F) ? to 150 C (? to 302 F) 150 C (302 F)
Package SOD-123; SOD-123FL PMDU SOD-123; SOD-123FL-2
Pin Count 2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-B9V1-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
Voltage Regulator diode (Zener diode) - HR1N4467 - Micross Components, Inc.
Specs
IR 0.2000 mA
View Details
Zener Diodes - 7081848P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details