The 983260-KDZVTFTR16B is a Zener diode from the KDZVTF series, designed for voltage regulation applications. It is AEC-Q101 qualified, indicating suitability for automotive use. The diode features a maximum power dissipation of 1 W and operates with a junction temperature of up to 150°C. It has a nominal Zener voltage of 16 V, with a tolerance of ±6.56%. The reverse leakage current is specified at 10 µA at 12 V. This component is packaged in a SOD-123F case and is supplied on tape and reel, with a standard quantity of 3,000 pieces per reel. The product is suitable for surface mount technology (SMT) applications.
DIODE ZENER 17.25V 1W PMDU Product overview: KDZVTFTR16B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 17.25V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 17.25V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZVTFTR16B can be used for catalog matching and distributor lookup.
Zener Diode 16V 1W ±6.56% Surface Mount PMDU
Zener Diode 16V 1W ±6.56% Surface Mount PMDU
Zener Diode 16V 1W ±6.56% Surface Mount PMDU
Win Source Part Number: 983260-KDZVTFTR16B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±6.56%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 10 µA @ 12 V
Voltage - Zener (Nom) (Vz): 16 V
Package / Case: SOD-123F
Supplier Device Package: PMDU
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0050
Mfr: Rohm Semiconductor
Other Names: KDZVTFTR16BDKR,KDZVT
Base Product Number: KDZVTFTR16
DIODE ZENER 16V 1W PMDU
ZENER DIODE, AEC-Q101, 1W, SOD-123FL; Zener Voltage Vz Typ:16V; Power Dissipation Pd:1W; Diode Case Style:SOD-123FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZVTF Series; Automotive RoHS Compliant: Yes
DIODE ZENER 17.25V 1W PMDU
Zener Diodes 16.2-18.3V 20mA SOD-123FL; PMDU
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-KDZVTFTR16B | KDZVTFTR16BCT-ND | 983260-KDZVTFTR16B | KDZVTFTR16B | 91Y4809 | KDZVTFTR16B | KDZVTFTR16B |
| Product Name | 17.25V 1W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Zener Diode, Aec-Q101, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Tape & Reel (TR) | SOD-123F | SOD-123; SOD-123F | SOD-123; SOD-123FL | PMDU | SOD-123; SOD-123FL-2 | |
| RoHS Compliant | RoHS | RoHS | |||||
| VZ | 16 volts | 16 volts | 17.25 volts | 16 volts | 17.25 volts | ||
| PD | 1 milliwatts | 1000 milliwatts |