Bridge Rectifier Single Phase Standard 50V Through Hole KBU
Diode Rectifier Bridge Single 50V 6A 4-Pin Case KBU Bulk Product overview: KBU6A-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBU6A-E4/51 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 731660-KBU6A-E4/51
Packaging: Bulk
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 6A
Categories: Discrete Semiconductor Products
Supplier Device Package: KBU
Temperature Range - Operating: -50°C ~ 150°C
Manufacturer Package: 4-ESIP, KBU
Voltage - Peak Reverse (Maximum): 50V
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: KBU6A
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 6A
Current - Reverse Leakage at Vr: 5μA at 50V
BRIDGE RECT 1PHASE 50V 6A KBU
BRIDGE RECT 1PHASE 50V 6A KBU
Bridge Rectifiers 6.0 Amp 50 Volt
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | KBU6A-E4/51-ND | 299-KBU6A-E4/51 | 731660-KBU6A-E4/51 | KBU6A-E4/51 | KBU6A-E4/51 | KBU6A-E4/51 |
| Product Name | Bridge Rectifiers | 50V 6A Diode and Rectifier | Bridge Rectifiers - KBU6A-E4/51 | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |||||
| Package | 4-SIP, KBU | Bulk | KBU | |||
| Tj | -50 to 150 C (-58 to 302 F) | -50 C (-58 F) | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) | |
| RoHS Compliant | RoHS | |||||
| IO | 6 amps |