Zener Diode 24V 1W ±7.5% Surface Mount PMDU
Zener Diode 24V 1W ±7.5% Surface Mount PMDU
Zener Diode 24V 1W ±7.5% Surface Mount PMDU
DIODE ZENER 24V 1W PMDU
ZENER DIODE, AEC-Q101, 1W, SOD-123FL; Zener Voltage Vz Typ:24V; Power Dissipation Pd:1W; Diode Case Style:SOD-123FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZVTF Series; Automotive RoHS Compliant: Yes
DIODE ZENER 25.8V 1W PMDU
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | KDZVTFTR24BCT-ND | KDZVTFTR24B | 91Y4817 | KDZVTFTR24B |
| Product Name | Single Zener Diodes | Single Zener Diodes | Zener Diode, Aec-Q101, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) |
| Package | SOD-123; SOD-123F | SOD-123; SOD-123FL | PMDU | |
| VZ | 25.8 volts | 24 volts | 25.8 volts | |
| IR | 0.0100 mA | 10 mA |