ROHM Semiconductor USA, LLC Single Zener Diodes KDZVTFTR2.0B

Description
Zener Diode 2V 1W ±6% Surface Mount PMDU
Request a Quote Datasheet
Description
Zener Diode 2V 1W ±6% Surface Mount PMDU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - KDZVTFTR2.0BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
KDZVTFTR2.0BCT-ND
Single Zener Diodes KDZVTFTR2.0BCT-ND
Zener Diode 2V 1W ±6% Surface Mount PMDU

Zener Diode 2V 1W ±6% Surface Mount PMDU

Buy Now Datasheet
Single Zener Diodes - KDZVTFTR2.0BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
KDZVTFTR2.0BDKR-ND
Single Zener Diodes KDZVTFTR2.0BDKR-ND
Zener Diode 2V 1W ±6% Surface Mount PMDU

Zener Diode 2V 1W ±6% Surface Mount PMDU

Buy Now Datasheet
Single Zener Diodes - KDZVTFTR2.0BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
KDZVTFTR2.0BTR-ND
Single Zener Diodes KDZVTFTR2.0BTR-ND
Zener Diode 2V 1W ±6% Surface Mount PMDU

Zener Diode 2V 1W ±6% Surface Mount PMDU

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - KDZVTFTR2.0B - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
KDZVTFTR2.0B
Discrete Semiconductor Products - Diodes - Zener KDZVTFTR2.0B
DIODE ZENER 2.12V 1W PMDU

DIODE ZENER 2.12V 1W PMDU

Supplier's Site
Zener Diode, Aec-Q101, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm - 91Y4811 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm
91Y4811
Zener Diode, Aec-Q101, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm 91Y4811
ZENER DIODE, AEC-Q101, 1W, SOD-123FL; Zener Voltage Vz Typ:2V; Power Dissipation Pd:1W; Diode Case Style:SOD-123FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZVTF Series; Automotive RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 1W, SOD-123FL; Zener Voltage Vz Typ:2V; Power Dissipation Pd:1W; Diode Case Style:SOD-123FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZVTF Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes
Product Number KDZVTFTR2.0BCT-ND KDZVTFTR2.0B 91Y4811
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, Aec-Q101, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm
Tj 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active
Package PMDU SOD-123; SOD-123FL
VZ 2.12 volts 2 volts
Unlock Full Specs
to access all available technical data