Diode Rectifier Bridge Single 100V 6A 4-Pin Case KBU Bulk Product overview: KBU6B-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBU6B-E4/51 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1367963-KBU6B-E4/51
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Package: Bulk
Product Status: Active
Package / Case: 4-SIP, KBU
Supplier Device Package: KBU
Base Product Number: KBU6
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Average Rectified (Io): 6 A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 6 A
Current - Reverse Leakage @ Vr: 5 µA @ 100 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 100 V
Bridge Rectifier Single Phase Standard 100V Through Hole KBU
Bridge Rectifiers 6.0 Amp 100 Volt
BRIDGE RECT 1PHASE 100V 6A KBU
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 299-KBU6B-E4/51 | 1367963-KBU6B-E4/51 | KBU6B-E4/51-ND | KBU6B-E4/51 | KBU6B-E4/51 |
| Product Name | 100V 6A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Package | Bulk | 4-SIP, KBU | KBU | ||
| RoHS Compliant | RoHS | ||||
| IO | 6 amps | ||||
| Tj | -50 C (-58 F) | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) | |
| Diode Type | Single Phase |