ROHM Semiconductor USA, LLC Single Zener Diodes KDZVTR2.4B

Description
Zener Diode 2.4V 1W ±6.25% Surface Mount PMDU
Request a Quote Datasheet
Description
Zener Diode 2.4V 1W ±6.25% Surface Mount PMDU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 846-KDZVTR2.4BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-KDZVTR2.4BTR-ND
Single Zener Diodes 846-KDZVTR2.4BTR-ND
Zener Diode 2.4V 1W ±6.25% Surface Mount PMDU

Zener Diode 2.4V 1W ±6.25% Surface Mount PMDU

Buy Now Datasheet
Single Zener Diodes - 846-KDZVTR2.4BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-KDZVTR2.4BDKR-ND
Single Zener Diodes 846-KDZVTR2.4BDKR-ND
Zener Diode 2.4V 1W ±6.25% Surface Mount PMDU

Zener Diode 2.4V 1W ±6.25% Surface Mount PMDU

Buy Now Datasheet
Single Zener Diodes - 846-KDZVTR2.4BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-KDZVTR2.4BCT-ND
Single Zener Diodes 846-KDZVTR2.4BCT-ND
Zener Diode 2.4V 1W ±6.25% Surface Mount PMDU

Zener Diode 2.4V 1W ±6.25% Surface Mount PMDU

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - KDZVTR2.4B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
KDZVTR2.4B
Discrete Semiconductor Products - Diodes - Zener KDZVTR2.4B
DIODE ZENER 2.55V 1W PMDU

DIODE ZENER 2.55V 1W PMDU

Supplier's Site
Zener Diode, 2.4V, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm - 81AC5134 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 2.4V, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm
81AC5134
Zener Diode, 2.4V, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm 81AC5134
ZENER DIODE, 2.4V, 1W, SOD-123FL; Zener Voltage Vz Typ:2.4V; Power Dissipation Pd:1W; Diode Case Style:SOD-123FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZV Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 2.4V, 1W, SOD-123FL; Zener Voltage Vz Typ:2.4V; Power Dissipation Pd:1W; Diode Case Style:SOD-123FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZV Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes
Product Number 846-KDZVTR2.4BTR-ND KDZVTR2.4B 81AC5134
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 2.4V, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm
Tj 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active
Package PMDU SOD-123; SOD-123FL
VZ 2.55 volts 2.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1460564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4464 - Micross Components, Inc.
Specs
IR 0.3000 mA
View Details
Dual Zener diodes - BZB84-B10,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details