onsemi Bridge Rectifiers KBU6A

Description
Bridge Rectifier Single Phase Standard 50V Through Hole KBU
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 50V Through Hole KBU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - KBU6A-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
KBU6A-ND
Bridge Rectifiers KBU6A-ND
Bridge Rectifier Single Phase Standard 50V Through Hole KBU

Bridge Rectifier Single Phase Standard 50V Through Hole KBU

Buy Now Datasheet
Bridge Rectifiers - KBU6A - 1192740-KBU6A - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - KBU6A
1192740-KBU6A
Bridge Rectifiers - KBU6A 1192740-KBU6A
Manufacturer: ON Semiconductor Win Source Part Number: 1192740-KBU6A Packaging: Bulk Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 6A Categories: Discrete Semiconductor Products Supplier Device Package: KBU Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.panjit.com.tw Manufacturer Package: 4-SIP, KBU Voltage - Peak Reverse (Maximum): 50V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: KBU6A Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 6A Current - Reverse Leakage at Vr: 5μA at 50V

Manufacturer: ON Semiconductor
Win Source Part Number: 1192740-KBU6A
Packaging: Bulk
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 6A
Categories: Discrete Semiconductor Products
Supplier Device Package: KBU
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.panjit.com.tw
Manufacturer Package: 4-SIP, KBU
Voltage - Peak Reverse (Maximum): 50V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: KBU6A
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 6A
Current - Reverse Leakage at Vr: 5μA at 50V

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Rectifiers Diodes
Product Number KBU6A-ND 1192740-KBU6A
Product Name Bridge Rectifiers Bridge Rectifiers - KBU6A
Rectifier Configuration / Technology Bridge
Package 4-SIP, KBU
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - CC1675-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Assembly - FP150UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Single Diodes - 1727-1513-2-ND - DigiKey
Specs
Tj 175 C (347 F)
View Details
6 suppliers
Schottky Diode and Rectifier - 286-6CWQ04FNTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package DPAK
RoHS Compliant RoHS
View Details
2 suppliers