Win Source Part Number: 1362270-LBT23C24L02
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 33 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: Automotive, AEC-Q101, LBT23C24L02
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: Automotive
ECCN: EAR99
Bidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 24V (Max)
Voltage - Breakdown (Min): 26.7V
Voltage - Clamping (Max) @ Ipp: 50V
Current - Peak Pulse (10/1000µs): 3A (8/20µs)
Power - Peak Pulse: 100W
Power Line Protection: No
Capacitance @ Frequency: 12pF @ 1MHz
TVS ESD, SOT-23, 24V, 50V, REEL Product overview: LBT23C24L02 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 50V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 50V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LBT23C24L02 can be used for catalog matching and distributor lookup.
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
TVS DIODE 24VWM 50VC SOT23
TVS DIODE 24VWM 50VC SOT23
TVS ESD, SOT-23, 24V, 50V, REEL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1362270-LBT23C24L02 | 144-LBT23C24L02 | 13-LBT23C24L02TR-ND | LBT23C24L02 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 24V 50V SOT-23 TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 |
| Peak Pulse Power | 100 watts | 100 watts | 100 watts | 100 watts |
| VC | 50 volts | 50 volts | 50 volts | |
| VBR | 26.7 volts | 26.7 volts | 26.7 volts | |
| CT | 12 pF |