Bridge Rectifier Single Phase Standard 600V Through Hole KBU
Bridge Rectifier 600V 6A 1-Phase KBU
Bridge Rectifier 600V 6A 1-Phase KBU
Bridge Rectifier 600V 6A 1-Phase KBU
Manufacturer: Vishay
Win Source Part Number: 070436-KBU6J-E4/51
Packaging: Bulk
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 1V @ 6A
Current - Reverse Leakage @ Vr: 5μA @ 600V
Voltage - Peak Reverse (Max): 600V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: KBU
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Rectifier Bridge Diode Single 600V 6A 4-Pin Case KBU Bulk Product overview: KBU6J-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBU6J-E4/51 can be used for catalog matching and distributor lookup.
Bridge Rectifiers 6.0 Amp 600 Volt
BRIDGE RECT 1PHASE 600V 6A KBU
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | KBU6J-E4/51GI-ND | 9034728P | 9034728 | 070436-KBU6J-E4/51 | 299-KBU6J-E4/51 | KBU6J-E4/51 | KBU6J-E4/51 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers - KBU6J-E4/51 | 600V 6A Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | Bridge | ||||
| Package | 4-SIP, KBU | KBU | Kbu | Bulk | KBU | ||
| Tj | -50 to 150 C (-58 to 302 F) | 150 C (302 F) | -50 to 150 C (-58 to 302 F) | -50 C (-58 F) | -50 to 150 C (-58 to 302 F) | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Diode Type | Single Phase |