Zener Diode 2.7V 1W ±7.41% Surface Mount PMDU
Zener Diode 2.7V 1W ±7.41% Surface Mount PMDU
Zener Diode 2.7V 1W ±7.41% Surface Mount PMDU
DIODE ZENER 2.9V 1W PMDU
ZENER DIODE, 2.7V, 1W, SOD-123FL; Zener Voltage Vz Typ:2.7V; Power Dissipation Pd:1W; Diode Case Style:SOD-123FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZV Series; Automotive RoHS Compliant: Yes
Single 2.7V~3.1V 1W 2.7V SOD-123FL Zener Diodes ROHS
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 846-KDZVTR2.7BTR-ND | KDZVTR2.7B | 81AC5135 | KDZVTR2.7B |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 2.7V, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm | Diodes >> Zener Diodes |
| Tj | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | |
| Life Cycle Stage | Active | |||
| Package | PMDU | SOD-123; SOD-123FL | SOD-123 | |
| VZ | 2.9 volts | 2.7 volts | 2.7 volts |