Yageo USA TVS Diodes LAD92C5.0L01

Description
9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923
Request a Quote Datasheet
Description
9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 13-LAD92C5.0L01CT-ND - DigiKey
Thief River Falls, MN, United States
9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

Buy Now Datasheet
TVS Diodes - 13-LAD92C5.0L01DKR-ND - DigiKey
Thief River Falls, MN, United States
9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

Buy Now Datasheet
TVS Diodes - 13-LAD92C5.0L01TR-ND - DigiKey
Thief River Falls, MN, United States
9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

Buy Now Datasheet
TVS Protection Diode - 144-LAD92C5.0L01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-LAD92C5.0L01
TVS Protection Diode 144-LAD92C5.0L01
Trans Voltage Suppressor Diode, Product overview: LAD92C5.0L01 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LAD92C5.0L01 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: LAD92C5.0L01 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LAD92C5.0L01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Esd Protection Device, 9.8V, Sod-923; Clamping Voltage Vc Max Yageo - 60AK9646 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Device, 9.8V, Sod-923; Clamping Voltage Vc Max Yageo
60AK9646
Esd Protection Device, 9.8V, Sod-923; Clamping Voltage Vc Max Yageo 60AK9646
ESD PROTECTION DEVICE, 9.8V, SOD-923; Clamping Voltage Vc Max:9.8V; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:100W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD PROTECTION DEVICE, 9.8V, SOD-923; Clamping Voltage Vc Max:9.8V; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:100W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Esd Protection Device, 9.8V, Sod-923; Clamping Voltage Vc Max Yageo - 60AK9647 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Device, 9.8V, Sod-923; Clamping Voltage Vc Max Yageo
60AK9647
Esd Protection Device, 9.8V, Sod-923; Clamping Voltage Vc Max Yageo 60AK9647
ESD PROTECTION DEVICE, 9.8V, SOD-923; Clamping Voltage Vc Max:9.8V; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:100W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD PROTECTION DEVICE, 9.8V, SOD-923; Clamping Voltage Vc Max:9.8V; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:100W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 13-LAD92C5.0L01CT-ND 144-LAD92C5.0L01 60AK9646
Product Name TVS Diodes TVS Protection Diode Esd Protection Device, 9.8V, Sod-923; Clamping Voltage Vc Max Yageo
Configuration Single Single
Package SOD-923
Peak Pulse Power 100 watts
VC 9.8 volts
Unlock Full Specs
to access all available technical data