Zener Diode 35V 1W ±6% Surface Mount PMDU
Manufacturer: Rohm Semiconductor
Win Source Part Number: 018211-KDZTR33B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Current - Reverse Leakage @ Vr: 10μA @ 25V
Voltage - Zener (Nom) (Vz): 35V
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C
Case / Package: PMDU
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
DIODE ZENER 35V 1W PMDU Product overview: KDZTR33B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 35V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 35V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZTR33B can be used for catalog matching and distributor lookup.
DIODE ZENER 35V 1W PMDU
Zener Diodes 33 to 37V; 10mA 1000mW
DIODE ZENER 35V 1W PMDU
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | KDZTR33BTR-ND | 018211-KDZTR33B | 287-KDZTR33B | KDZTR33B | KDZTR33B | KDZTR33B |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - KDZTR33B | 35V 1W Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Declining; Not For New Designs | Active | ||||
| Package | PMDU | Tape & Reel (TR) | PMDU | SOD-123; SOD-123-2 | SOD-123; SOD-123F | |
| VZ | 35 volts | 33 volts | 35 volts | 35 volts |