Zener Diode 2.7V 1W ±7% Surface Mount PMDU
DIODE ZENER 2.7V 1W PMDU
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | KDZTR2.7BTR-ND | KDZTR2.7B |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active |