38.9V Clamp 39A Ipp Tvs Diode Through Hole DO-202AA (DO-13)
UNI-DIRECTIONAL TVS DO-13 ROHS COMPLIANT: YES
TVS DIODE 24VWM 38.9VC DO202AA
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-LC24A/TR-ND | 32AJ5875 | LC24A/TR |
| Product Name | TVS Diodes | Uni-Directional Tvs Do-13 Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-202AA, DO-13, Axial | DO-13 (DO-202AA) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 38.9 volts | 38.9 volts |