Zener Diode 10V 1W Surface Mount PMDU
Zener Diode 10V 1W Surface Mount PMDU
Zener Diode 10V 1W Surface Mount PMDU
DIODE ZENER 10.6V 1W PMDU Product overview: KDZVTR10B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10.6V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10.6V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZVTR10B can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1324151-KDZVTR10B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 10 µA @ 7 V
Voltage - Zener (Nom) (Vz): 10 V
Supplier Device Package: PMDU
Temperature Range - Operating: 150°C
Case / Package: SOD-123F
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0050
Other Part Number: KDZVTR10BTR,KDZVTR10
Base Product Number: KDZVTR10
RoHS Status: ROHS3 Compliant
ZENER DIODE, 1W, 10V, SOD-123; Zener Voltage Vz Typ:10V; Power Dissipation Pd:1W; Diode Case Style:SOD-123; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZV Series; Automotive Qualification RoHS Compliant: Yes
Zener Diodes 10.31V 5% 1W 2-Pin PMDU
DIODE ZENER 10.6V 1W PMDU
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1333198 | 1333198P | KDZVTR10BTR-ND | 287-KDZVTR10B | 1324151-KDZVTR10B | 81Y6361 | KDZVTR10B | KDZVTR10B |
| Product Name | Zener Diodes | Zener Diodes | Single Zener Diodes | 10.6V 1W Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Zener Diode, 1W, 10V, Sod-123; Zener Voltage Vz Typ Rohm | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-123; Sod-123fl | SOD-123; SOD-123FL | Tape & Reel (TR) | SOD-123; SOD-123F | SOD-123; SOD-123 | SOD-123; SOD-123-2 | PMDU | |
| Pin Count | 2 | 2 | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) |