Zener Diode 10V 1W ±6% Surface Mount PMDU
Zener Diode 10V 1W ±6% Surface Mount PMDU
Zener Diode 10V 1W ±6% Surface Mount PMDU
ZENER DIODE, AEC-Q101, 1W, SOD-123FL; Zener Voltage Vz Typ:10V; Power Dissipation Pd:1W; Diode Case Style:SOD-123FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZVTF Series; Automotive RoHS Compliant: Yes
Zener Diodes 10-11.2V 40mA SOD-123FL; PMDU
DIODE ZENER 10.6V 1W PMDU
DIODE ZENER 10V 1W PMDU
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | KDZVTFTR10BCT-ND | 91Y4804 | KDZVTFTR10B | KDZVTFTR10B | KDZVTFTR10B |
| Product Name | Single Zener Diodes | Zener Diode, Aec-Q101, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | 150 C (302 F) | |
| Package | SOD-123; SOD-123FL | SOD-123; SOD-123FL-2 | PMDU | SOD-123; SOD-123F | |
| Pin Count | 2 | ||||
| RoHS Compliant | RoHS |