Zener Diode 36V 1W ±5.56% Surface Mount PMDU
Zener Diode 36V 1W ±5.56% Surface Mount PMDU
Zener Diode 36V 1W ±5.56% Surface Mount PMDU
DIODE ZENER 38V 1W PMDU Product overview: KDZVTFTR36B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 38V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 38V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZVTFTR36B can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 876351-KDZVTFTR36B
Series: Automotive, AEC-Q101
Operating Temperature Range: 150°C (TJ)
Features: Zener Diode 36 V 1 W ±5.56% Surface Mount PMDU
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Family Name: KDZVTFTR36
Categories: Discrete Semiconductor Products
Case / Package: PMDU
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0050
Other Part Number: KDZVTFTR36BDKR, KDZVTFTR36BTR, KDZVTFTR36BCT
DIODE ZENER 38V 1W PMDU
ZENER DIODE, AEC-Q101, 1W, SOD-123FL; Zener Voltage Vz Typ:36V; Power Dissipation Pd:1W; Diode Case Style:SOD-123FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZVTF Series; Automotive RoHS Compliant: Yes
Zener Diodes 36-40V 10mA SOD-123FL; PMDU
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | KDZVTFTR36BTR-ND | 287-KDZVTFTR36B | 876351-KDZVTFTR36B | KDZVTFTR36B | 91Y4825 | KDZVTFTR36B |
| Product Name | Single Zener Diodes | 38V 1W Zener Diode | Diodes - Zener - Single - KDZVTFTR36B | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, Aec-Q101, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm | Zener Diodes |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | |
| Package | Tape & Reel (TR) | PMDU | PMDU | SOD-123; SOD-123FL | SOD-123; SOD-123FL-2 | |
| RoHS Compliant | RoHS | RoHS | ||||
| VZ | 36 volts | 38 volts | 36 volts |