Zener Diode 110V 1W Surface Mount SOD-123FL
Zener Diode 110V 1W Surface Mount SOD-123FL
Zener Diode 110V 1W Surface Mount SOD-123FL
DIODE ZENER 110V 1W SOD123FL Product overview: KDZLVTFTR110 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 110V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 110V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZLVTFTR110 can be used for catalog matching and distributor lookup.
DIODE ZENER 110V 1W SOD123FL
Zener Diodes 104-116Vz(V) 2Iz(mA) AEC-Q101 Qualified
ZENER DIODE, AEC-Q101, 1W, SOD-123FL; Zener Voltage Vz Typ:110V; Power Dissipation Pd:1W; Diode Case Style:SOD-123FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZLVTF Series; Automotive RoHS Compliant: Yes
DIODE ZENER 110V 1W SOD123FL
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | KDZLVTFTR110TR-ND | 287-KDZLVTFTR110 | KDZLVTFTR110 | KDZLVTFTR110 | 91Y4793 | KDZLVTFTR110 |
| Product Name | Single Zener Diodes | 110V 1W Zener Diode | Single Zener Diodes | Zener Diodes | Zener Diode, Aec-Q101, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | |
| Package | Tape & Reel (TR) | SOD-123; SOD-123F | SOD-123; SOD-123FL-2 | SOD-123; SOD-123FL | SOD-123; SOD-123FL | |
| RoHS Compliant | RoHS | RoHS | ||||
| VZ | 110 volts | 110 volts | 110 volts | 110 volts | ||
| ZZT | 530 ohms |