DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
130
140
150
160
170
180
187
188
189
190
191
192
193
194
195
196
197
198
199
200
210
220
230
240
250
300
350
400
417
| Product Name | Notes |
|---|---|
| 10.5V Clamp 143A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 103V Clamp 14.6A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 11.3V Clamp 132A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 113V Clamp 13.3A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 12.1V Clamp 124A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 125V Clamp 12A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 13.4V Clamp 112A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 137V Clamp 11A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 14.5V Clamp 103A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 15.6V Clamp 96A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 152V Clamp 9.9A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 16.7V Clamp 90A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 165V Clamp 9.1A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 179V Clamp 8.4A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 18.2V Clamp 82A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 207V Clamp 7.2A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 21.2V Clamp 71A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 219V Clamp 6.8A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 22.5V Clamp 67A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 234V Clamp 6.4A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 246V Clamp 6.1A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 25.2V Clamp 59.5A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 265V Clamp 5.7A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 265V Clamp 5.7A Ipp Tvs Diode Through Hole G, Axial | |
| 27.7V Clamp 54A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 274V Clamp 5.5A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 30.6V Clamp 49A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 33.2V Clamp 45A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 37.5V Clamp 40A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 41.4V Clamp 36A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 45.7V Clamp 33A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 47.5V Clamp 32A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 49.9V Clamp 30A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 53.9V Clamp 28A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 59.3V Clamp 25.3A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 63.5V Clamp 24A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 64.8V Clamp 23.2A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 70.1V Clamp 21.4A Ipp Tvs Diode Surface Mount DO-13 (DO-202AA) | |
| 77V Clamp 19.5A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 78.5V Clamp 19A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 85V Clamp 17.7A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 92V Clamp 16.3A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| DIODE ARRAY SCHOTTKY 50V 33MA UB | |
| Diode Schottky 50V 33mA Through Hole DO-35 (DO-204AH) | |
| Diode Schottky 50V Surface Mount UB | |
| Diode Standard 1000V 1A Surface Mount D-5A | |
| Diode Standard 1000V 1A Through Hole | |
| Diode Standard 1000V 3A Surface Mount D-5B | |
| Diode Standard 1000V 5A Through Hole | |
| Diode Standard 200V 1A Surface Mount D-5A | |
| Diode Standard 200V 1A Through Hole | |
| Diode Standard 200V 5A Surface Mount D-5B | |
| Diode Standard 200V 5A Through Hole | |
| Diode Standard 400V 1A Surface Mount D-5A | |
| Diode Standard 400V 1A Through Hole | |
| Diode Standard 400V 3A Surface Mount D-5B | |
| Diode Standard 400V 3A Through Hole | |
| Diode Standard 400V 4.5A Through Hole Axial | |
| Diode Standard 400V 5A Through Hole | |
| DIODE STANDARD 500V 3A B SQMELF | |
| Diode Standard 500V 3A Surface Mount D-5B | |
| Diode Standard 500V 3A Through Hole | |
| Diode Standard 600V 1A Surface Mount D-5A | |
| Diode Standard 600V 1A Through Hole | |
| Diode Standard 600V 3A Surface Mount D-5B | |
| Diode Standard 600V 3A Through Hole B, Axial | |
| Diode Standard 600V 5A Through Hole | |
| Diode Standard 800V 1A Surface Mount A, SQ-MELF | |
| Diode Standard 800V 1A Surface Mount D-5A | |
| Diode Standard 800V 1A Through Hole | |
| Diode Standard 800V 3A Surface Mount B, SQ-MELF | |
| Diode Standard 800V 5A Through Hole | |
| TVS DIODE 10.2VWM 16.7VC DO13 | |
| TVS DIODE 102VWM 165VC DO13 | |
| TVS DIODE 12.8VWM 21.2VC DO13 | |
| TVS DIODE 128VWM 207VC DO13 | |
| TVS DIODE 136VWM 219VC DO13 | |
| TVS DIODE 145VWM 234VC DO13 | |
| TVS DIODE 15.3VWM 25.2VC DO13 | |
| TVS DIODE 154VWM 246VC DO13 | |
| TVS DIODE 175VWM 265VC DO13 | |
| TVS DIODE 20.5VWM 33.2VC DO13 | |
| TVS DIODE 25.6VWM 41.4VC DO13 | |
| TVS DIODE 36.8VWM 59.3VC DO13 | |
| TVS DIODE 58.1VWM 92VC DO13 | |
| TVS DIODE 7.02VWM 12.1VC DO13 | |
| TVS DIODE 77.8VWM 125VC DO13 | |
| TVS DIODE 85.5VWM 137VC DO13 | |
| TVS DIODE 9.4VWM 15.6VC DO13 | |
| TVS DIODE 94VWM 152VC DO13 | |
| Zener Diode 10V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 10V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 10V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 10V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 10V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 10V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 11V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 11V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 11V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 11V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 11V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 11V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 12V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 12V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 12V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 12V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 12V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 12V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 13V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 13V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 13V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 13V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 13V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 13V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 14V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 14V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 14V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 14V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 14V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 14V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 15V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 15V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 15V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 15V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 15V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 15V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 16V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 16V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 16V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 16V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 16V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 16V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 17V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 17V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 17V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 17V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 17V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 17V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 18V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 18V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 18V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 18V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 18V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 18V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 19V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 19V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 19V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 19V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 19V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 19V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 20V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 20V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 20V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 20V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 20V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 20V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 22V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 22V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 22V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 22V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 22V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 22V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 24V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 24V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 24V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 24V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 24V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 25V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 25V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 25V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 25V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 25V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 25V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 28V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 28V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 28V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 28V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 28V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 28V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 3.3V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 3.3V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 3.3V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 3.3V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 3.3V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 3.3V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 3.6V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 3.6V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 3.6V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 3.6V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 3.6V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 3.6V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 3.9V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 3.9V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 3.9V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 3.9V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 3.9V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 3.9V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 30V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 30V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 30V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 30V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 30V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 33V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 33V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 33V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 33V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 33V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 33V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 4.3V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 4.3V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 4.3V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 4.3V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 4.3V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 4.3V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 4.7V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 4.7V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 4.7V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 4.7V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 4.7V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 4.7V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 5.1V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 5.1V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 5.1V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 5.1V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 5.1V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 5.1V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 5.6V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 5.6V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 5.6V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 5.6V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 5.6V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 5.6V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 6.2V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 6.2V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 6.2V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 6.2V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 6.2V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 6.2V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 6.8V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 6.8V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 6.8V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 6.8V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 6.8V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 6.8V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 7.5V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 7.5V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 7.5V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 7.5V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 7.5V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 7.5V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 8.2V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 8.2V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 8.2V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 8.2V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 8.2V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 8.2V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 9.1V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 9.1V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 9.1V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 9.1V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 9.1V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 9.1V 500mW ±5% Through Hole DO-35 (DO-204AH) |
| << Prev | Next >> |