1W 33V SOD-123FL High Power Zener Diode
1W 33V SOD-123FL High Power Zener Diode
1W 33V SOD-123FL High Power Zener Diode
Zener Diode 33V 1W ±6.06% Surface Mount PMDU
Zener Diode 33V 1W ±6.06% Surface Mount PMDU
Zener Diode 33V 1W ±6.06% Surface Mount PMDU
DIODE ZENER 35V 1W PMDU
DIODE ZENER 33V 1W PMDU
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 2643739 | KDZVTFTR33BCT-ND | KDZVTFTR33B | KDZVTFTR33B |
| Product Name | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Package | SOD-323; SOD-323FL | PMDU | SOD-123; SOD-123F | |
| RoHS Compliant | RoHS | |||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |