Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 1192778-KCQ60A06
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 60A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247
Manufacturer Homepage: www.niec.co.jp
Manufacturer Package: TO-247-3
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 670mV at 30A
Current - Reverse Leakage at Vr: 25mA at 60V
DIODE ARR SCHOTT 60V 60A TO247 Product overview: KCQ60A06 from KYOCERA AVX is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 60A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-KCQ60A06 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 60V 60A Through Hole TO-247-3
DIODE ARR SCHOTT 60V 60A TO247
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 1192778-KCQ60A06 | 286-KCQ60A06 | 478-KCQ60A06-ND | KCQ60A06 |
| Product Name | Electronic Surplus - KCQ60A06 | 60V 60A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 0.6700 volts | 0.6700 volts | ||
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |
| Package | Tube | TO-247; TO-247-3 | TO-247 |