This LC03-3.3BTG series provides overvoltage protection for applications such as 10/100/1000 BaseT Ethernet and T3/E3 interfaces. This new protector combines the TVS diode element with a diode rectifier bridge to provide both longitudinal and differential protection in one package. This design results in a capacitive loading characteristic that is log-linear with respect to the signal voltage across the device. This reduces intermodulation (IM) distortion caused by a typical solid-state protection solution. The application schematic provides the connection information and the LC03-3.3 is rated for GR-1089, intra-building transient immunity requirements for telecommunication installations. Lightning Protection, IEC 61000-4-5 2nd edition, 150 A (tP=8/20μs) EFT, IEC 61000-4-4, 40 A (tp = 5/50 ns) Low insertion loss, log-linear capacitance Low clamping voltage SOIC-8 surface mount package (JEDEC MS-012) UL 94V-0 epoxy molding RoHS and Lead-free compliant Moisture Sensitivity Level (MSL-1)
17V Clamp 150A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
17V Clamp 150A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
17V Clamp 150A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
Lightning Surge Protection 3.3V 150A SO8
Lightning Surge Protection 3.3V 150A SO8
Lightning Surge Protection 3.3V 150A SO8
3.3V Unidirectional TVS Diode, 3.3kW, SOIC, SMD Product overview: LC03-3.3BTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 3.3V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 3.3V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LC03-3.3BTG can be used for catalog matching and distributor lookup.
ESD PROTECTION ARRAY, 3.3V, SOIC-8, FULL REEL; Product Range:SPA LC03-3.3 Series; TVS Polarity:Unidirectio
ESD PROTECTION ARRAY, 3.3V, SOIC-8; Product Range:SPA LC03-3.3 Series; TVS Polarity:Unidirectio
TVS DIODE, 3.3W, 3.3V, UNIDIR, SOIC-8; Product Range:SPA LC03-3.3 Series; TVS Polarity:Unidirectio
150A@8/20us 3.3kW 17V 3.3V 3.3V@Max SOIC-8 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 3.3VWM 17VC 8-SOIC
TVS DIODE 3.3VWM 17VC 8-SOIC
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | LC03-3.3BTG | F4205CT-ND | 7931945 | 7931945P | 144-LC03-3.3BTG | 44W6798 | 53W3282 | 15AC8373 | LC03-3.3BTG | LC03-3.3BTG | LC03-3.3BTG |
| Product Name | 3.3V 150A Diode Array | TVS Diodes | TVS Diodes | TVS Diodes | SMD 3.3V SOIC TVS Protection Diode | Esd Protection Array, 3.3V, Soic-8, Full Reel; Product Range Littelfuse | Esd Protection Array, 3.3V, Soic-8; Product Range Littelfuse | Tvs Diode, 3.3W, 3.3V, Unidir, Soic-8; Product Range Littelfuse | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes | |||||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| VR | 3.3 volts | ||||||||||
| CT | 9 pF | ||||||||||
| Configuration | Single | Single |