Bridge Rectifier Single Phase Standard 600V Through Hole KBU
BRIDGE RECT 1PHASE 600V 4A KBU
BRIDGE RECT 1PHASE 600V 4A KBU
| DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | KBU4J-ND | 598-KBU4J | KBU4J |
| Product Name | Bridge Rectifiers | BRIDGE RECT 1PHASE 600V 4A KBU | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||
| Package | 4-SIP, KBU | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Diode Type | Single Phase | ||
| RoHS Compliant | RoHS |