Manufacturer: Rohm Semiconductor
Win Source Part Number: 876352-KDZVTR12B
Operating Temperature Range: 150°C
Features: Zener Diode - Surface Mount PMDU
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Family Name: KDZVTR12
Categories: Discrete Semiconductor Products
Case / Package: PMDU
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0050
Other Part Number: KDZVTR12BTR, KDZVTR12BDKR, KDZVTR12BCT
DIODE ZENER 12.75V 1W PMDU Product overview: KDZVTR12B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12.75V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12.75V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZVTR12B can be used for catalog matching and distributor lookup.
Zener Diode 12V 1W Surface Mount PMDU
Zener Diode 12V 1W Surface Mount PMDU
Zener Diode 12V 1W Surface Mount PMDU
DIODE ZENER 12V 1W PMDU
Zener Diodes 12.5V 6% 1W 2-Pin PMDU
ZENER DIODE, 1W, 12V, SOD-123; Zener Voltage Vz Typ:12V; Power Dissipation Pd:1W; Diode Case Style:SOD-123; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZV Series; Automotive Qualification RoHS Compliant: Yes
Single 12V~13.5V 1W 12V SOD-123FL Zener Diodes ROHS
DIODE ZENER 12.75V 1W PMDU
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 876352-KDZVTR12B | 287-KDZVTR12B | KDZVTR12BTR-ND | KDZVTR12B | KDZVTR12B | 81Y6363 | KDZVTR12B | KDZVTR12B |
| Product Name | Diodes - Zener - Single - KDZVTR12B | 12.75V 1W Zener Diode | Single Zener Diodes | Single Zener Diodes | Zener Diodes | Zener Diode, 1W, 12V, Sod-123; Zener Voltage Vz Typ Rohm | Diodes >> Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | PMDU | Tape & Reel (TR) | SOD-123; SOD-123F | SOD-123; SOD-123-2 | SOD-123; SOD-123 | SOD-123 | PMDU | |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VZ | 12 volts | 12.75 volts | 12 volts | 12 volts | 12.75 volts |