ROHM Semiconductor USA, LLC Single Zener Diodes KDZVTR15B

Description
Zener Diode 15V 1W Surface Mount PMDU
Request a Quote Datasheet
Description
Zener Diode 15V 1W Surface Mount PMDU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - KDZVTR15BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
KDZVTR15BCT-ND
Single Zener Diodes KDZVTR15BCT-ND
Zener Diode 15V 1W Surface Mount PMDU

Zener Diode 15V 1W Surface Mount PMDU

Buy Now Datasheet
Single Zener Diodes - KDZVTR15BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
KDZVTR15BTR-ND
Single Zener Diodes KDZVTR15BTR-ND
Zener Diode 15V 1W Surface Mount PMDU

Zener Diode 15V 1W Surface Mount PMDU

Buy Now Datasheet
Single Zener Diodes - KDZVTR15BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
KDZVTR15BDKR-ND
Single Zener Diodes KDZVTR15BDKR-ND
Zener Diode 15V 1W Surface Mount PMDU

Zener Diode 15V 1W Surface Mount PMDU

Buy Now Datasheet
Zener Diodes - 1333201P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1333201P
Zener Diodes 1333201P
Zener Diode 1W 15V SOD-123FL

Zener Diode 1W 15V SOD-123FL

Supplier's Site
Diodes - Zener - Single - KDZVTR15B - 1050799-KDZVTR15B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - KDZVTR15B
1050799-KDZVTR15B
Diodes - Zener - Single - KDZVTR15B 1050799-KDZVTR15B
Manufacturer: Rohm Semiconductor Win Source Part Number: 1050799-KDZVTR15B Packaging: Reel - TR Mounting: SMD (SMT) Current - Reverse Leakage @ Vr: 10μA @ 11V Voltage - Zener (Nom) (Vz): 15V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C Case / Package: PMDU Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1050799-KDZVTR15B
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Reverse Leakage @ Vr: 10μA @ 11V
Voltage - Zener (Nom) (Vz): 15V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C
Case / Package: PMDU
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
15.6V 1W Zener Diode - 287-KDZVTR15B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15.6V 1W Zener Diode
287-KDZVTR15B
15.6V 1W Zener Diode 287-KDZVTR15B
DIODE ZENER 15.6V 1W PMDU Product overview: KDZVTR15B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15.6V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15.6V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZVTR15B can be used for catalog matching and distributor lookup.

DIODE ZENER 15.6V 1W PMDU Product overview: KDZVTR15B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15.6V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15.6V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZVTR15B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode, 1W, 15V, Sod-123; Zener Voltage Vz Typ Rohm - 81Y6365 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 15V, Sod-123; Zener Voltage Vz Typ Rohm
81Y6365
Zener Diode, 1W, 15V, Sod-123; Zener Voltage Vz Typ Rohm 81Y6365
ZENER DIODE, 1W, 15V, SOD-123; Zener Voltage Vz Typ:15V; Power Dissipation Pd:1W; Diode Case Style:SOD-123; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZV Series; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 1W, 15V, SOD-123; Zener Voltage Vz Typ:15V; Power Dissipation Pd:1W; Diode Case Style:SOD-123; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZV Series; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
KDZVTR15B
Zener Diodes KDZVTR15B
Zener Diodes 15.35V 6% 1W 2-Pin PMDU

Zener Diodes 15.35V 6% 1W 2-Pin PMDU

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - KDZVTR15B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
KDZVTR15B
Discrete Semiconductor Products - Diodes - Zener KDZVTR15B
DIODE ZENER 15.6V 1W PMDU

DIODE ZENER 15.6V 1W PMDU

Supplier's Site
Single Zener Diodes - KDZVTR15B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
KDZVTR15B
Single Zener Diodes KDZVTR15B
DIODE ZENER 15V 1W PMDU

DIODE ZENER 15V 1W PMDU

Supplier's Site Datasheet
Diodes >> Zener Diodes - KDZVTR15B - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
KDZVTR15B
Diodes >> Zener Diodes KDZVTR15B
Single 14.7V~16.5V 1W 15V SOD-123F Zener Diodes ROHS

Single 14.7V~16.5V 1W 15V SOD-123F Zener Diodes ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number KDZVTR15BCT-ND 1333201P 1050799-KDZVTR15B 287-KDZVTR15B 81Y6365 KDZVTR15B KDZVTR15B KDZVTR15B KDZVTR15B
Product Name Single Zener Diodes Zener Diodes Diodes - Zener - Single - KDZVTR15B 15.6V 1W Zener Diode Zener Diode, 1W, 15V, Sod-123; Zener Voltage Vz Typ Rohm Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Diodes >> Zener Diodes
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F) 150 C (302 F) 150 C (302 F)
Package SOD-123; SOD-123FL PMDU Tape & Reel (TR) SOD-123; SOD-123 SOD-123; SOD-123-2 PMDU SOD-123; SOD-123F SOD-123
RoHS Compliant RoHS RoHS RoHS RoHS
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data