Zener Diode 2.2V 1W ±5.68% Surface Mount PMDU
Zener Diode 2.2V 1W ±5.68% Surface Mount PMDU
DIODE ZENER 2.32V 1W PMDU
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | KDZVTFTR2.2BTR-ND | KDZVTFTR2.2B |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) |