Radwell International Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| (PRICE/EA) CIRCULAR CONNECTOR, MIL-C-5015 SERIES (VG95234), RECEPTACLE, 7, SOCKET, CRIMP, CABLE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/EA) JAM NUT CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, PANEL; MILITARY SPECIFICATION:MIL-DT L-26482 SERIES I; CIRCULAR CONNECTOR SHELL STYLE:JA. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/EA) STANDARD D SUB CONNECTOR, D* SERIES, DA, RECEPTACLE, 15, METAL BODY, SOLDER ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/EACH), CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; CONNECTOR SYSTEMS:WIRE-TO-BOAR D; PITCH SPACING:2.54MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:20CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE STRAIGHT; PRODUCT RANGE:3000 SERIES; GENDER:HEADER ROHS COMPL. FREE 2... | |
| (PRICE/EACH), JACK SOCKET KIT - LONG; ACCESSORY TYPE:JACK SOCKET SCREW KIT; FOR USE WITH:D SUB & D-RIBBON CONNECTORS; THREAD SIZE - METRIC:-; THREAD SIZE - IMPERIAL:4-40; SCREW HEAD HEIGHT:4.8MM; SCREW... | |
| (PRICE/EACH), STRAIN RELIEF, 60WAY, PLASTIC; ACCESSORY TYPE:STRAIN RELIEF; FOR USE WITH:3M IDC SOCKET 3334; NO. OF POSITIONS:60POSITION S; STRAIN RELIEF MATERIAL:PLASTIC; PRODUCT RANGE:3448 SERIES; NO. OF CONTACTS:60CONTACTS ROHS COMPLIANT: YES. | |
| (PRICE/EACH), WIRE-BOARD CONNECTOR, HEADER, 40 POSITION, 2.54MM; CONNECTOR SYSTEMS:WIRE-TO-BOAR D; PITCH SPACING:2.54MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:40CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE STRAIGHT; PRODUCT RANGE:3000 SERIES ROHS COMPLIANT. FREE 2... | |
| (PRICE/EACH), WIRE-BOARD CONNECTOR, SOCKET, 10 POSITION, 2.54MM; IDC CONNECTOR TYPE:IDC RECEPTACLE; CONTACT GENDER:FEMALE; PITCH SPACING:2.54MM; NO. OF ROWS:2 ROW; NO. OF CONTACTS:10CONTACTS; CONNECTOR MOUNTING:CABLE MOUNT; GENDER:RECEPTACLE ROHS COMPLIAN. FREE 2... | |
| (PRICE/EACH), WIRE-BOARD CONNECTOR, SOCKET, 40 POSITION, 2.54MM; IDC CONNECTOR TYPE:IDC RECEPTACLE; CONTACT GENDER:FEMALE; PITCH SPACING:2.54MM; NO. OF ROWS:2 ROW; NO. OF CONTACTS:40CONTACTS; CONNECTOR MOUNTING:CABLE MOUNT; GENDER:RECEPTACLE ROHS COMPLIAN. FREE 2... | |
| (PRICE/EACH), WIRE-BOARD CONNECTOR, SOCKET, 50 POSITION, 2.54MM; IDC CONNECTOR TYPE:IDC RECEPTACLE; CONTACT GENDER:FEMALE; PITCH SPACING:2.54MM; NO. OF ROWS:2 ROW; NO. OF CONTACTS:50CONTACTS; CONNECTOR MOUNTING:CABLE MOUNT; GENDER:RECEPTACLE ROHS COMPLIAN. FREE 2... | |
| (PRICE/EACH), WIRE-TO-BOARD CONNECTOR, 3000 SERIES, IDC / IDT, RECEPTACLE, 20, 2.54 MM, GOLD PLATED CONTACTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/EACH), WIRE-TO-BOARD CONNECTOR, 3000 SERIES, IDC / IDT, RECEPTACLE, 26, 2.54 MM, GOLD PLATED CONTACTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/EACH), WTB CONN, RCPT, 4 POS, 1 ROW, 2MM PITCH SPACING, IDC RECEPTACLE, FEMALE CONTACT, 1 ROW, 4CONTACTS;, CABLE MOUNT, COPPER ALLOY, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/EACH), WTB CONNECTOR, HEADER, 4POS, 1ROW; IDC CONNECTOR TYPE:IDC PLUG; CONTACT GENDER:MALE; PITCH SPACING:2MM; NO. OF ROWS:1 ROW; NO. OF CONTACTS:4CONTACTS; CONNECTOR MOUNTING:CABLE MOUNT; CONTACT MATERIAL:COPPER ALLOY; GENDER:HEADER ROHS COMPLIANT. | |
| (PRICE/PACK OF 10),COMPRESSION FITTINGS, BRASS BODY, 1/8 IN NPT TO 1/8 IN OD TUBE. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/PC), (1300960046), LIQUID-TITE GRIP 1 45 MALE STB100P-45. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/PK OF 10) INSULATOR BODY MATERIAL:FIBREGLASS, SILICONE RUBBER, THERMAL CONDUCTIVITY:1.6W/M. K, BREAKDOWN VOLTAGE VBR:5.5KV, THICKNESS:228.6¦M, VOLUME RESISTIVITY:10OHM-M, THERMAL IMPEDANCE:0.95¦C/W, DIELECTRIC STRENGTH:-, PRODUCT RANGE:- ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY... | |
| (PRICE/TC) MEMORY CARD CONNECTOR, 9WAY; PRODUCT RANGE:FPS SERIES; CONNECTOR TYPE:MEMORY CARD; NO. OF CONTACTS:9CONTACTS; CONTACT MATERIAL:COPPER ALLOY; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT TERMINATION:SURFACE MOUNT RIGHT ANGLE ROHS COMPLIANT: YES. FREE... | |
| 0° QUICK CONNECTOR, ALUMINUM FRAMING, VERTICAL ACCESS, INCLUDES 10MM T-BOLT, 9.8MM BARREL, RIGID. FREE 2 YEAR RADWELL WARRANTY | |
| 02P UMNL HDR ASSY PC V2 NATL / TE CONNECTIVITY/AMP BRAND. FREE 2 YEAR RADWELL WARRANTY | |
| 12 CIRCUIT 0.375" (9.53MM) BARRIER BLOCK CONNECTOR, SCREWS. FREE 2 YEAR RADWELL WARRANTY | |
| 20 AMP, 480 VOLT, 2P, 3W, PIN & SLEEVE CONNECTOR, INDUSTRIAL GRADE, IP67, WATERTIGHT, RED. FREE 2 YEAR RADWELL WARRANTY | |
| 25 PIN MALE CRIMP TYPE SERIES D SUB CONNECTOR; NO. OF CONTACTS:25CONTACTS; GENDER:PLUG; CONTACT TERMINATION TYPE:CRIMP; D SUB SHELL SIZE:-; PRODUCT RANGE:-; CONNECTOR BODY MATERIAL:-; CONTACT MATERIAL:-; CONTACT PLATING:- ROHS... | |
| 3.5MM FIELD TERM CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| 3/4" TRADE LIQUIDTIGHT CONDUIT CONNECTOR INSULATED, STRAIGHT CONNECTOR, THREADED CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| 3/8 X 1/4 FEMALE FNPTF 7/8" HEX INDUSTRIAL PIPE COUPLING 6,000 PSI, ZINC PLATED STEEL, 1-1/8" OAL. FREE 2 YEAR RADWELL WARRANTY | |
| 382A012-4/42-0 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| 3M Components 37304-A165-00E MB | |
| 3M Electrical Products 37104-2165-000 FL 100 | |
| 6 POSITION RECTANGULAR HOUSING CONNECTOR, RECEPTACLE NATURAL 0.165", (4.20MM) . FREE 2 YEAR RADWELL WARRANTY | |
| 7 HOUSING ASSEMBLY FOR ROUGHNECK® E1049 SERIES SINGLE/DOUBLE HOLE BUSS BAR MALE/FEMALE RECEPTACLE, 4-1/4 IN W X 4-1/4 IN H, BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| AC PLUG, MALE, PIN AND SLEEVE, 250 VAC, 30 AMPS, 2 POLE, 3 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| AC POWER CORD, QUICK-CHANGE RECEPTACLE, 4 POLE, 1/2" - 14 NPT, MALE (STRAIGHT) TO 12 AWG LEADS, 0.30M (11.81") LENGTH, SINGLE ENDED (PIGTAIL), EXTERNAL THREAD COUPLING, SINGLE KEYWAY, 20 A,... | |
| ADAPTER COAXIAL CONNECTOR BNC PLUG, CENTER GENDER: MALE TO MALE, IMPEDANCE: 50 OHMS, STYLE: STRAIGHT, FREQUENCY MAX: 4 GHZ, MATING CYCLES: 500, BODY MATERIAL: BRASS/NICKEL/GOLD. FREE 2 YEAR RADWELL WARRANTY... | |
| ADAPTER CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTER, BNC JACK TO BNC JACK, 50 OHM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| AMP Components 3-640443-2 | |
| ANALOG PLUG, 30A/50A, 250V. FREE 2 YEAR RADWELL WARRANTY | |
| ANGLE BOX, DS60, W 1-1/2IN NPT,. FREE 2 YEAR RADWELL WARRANTY | |
| ANGLE CORD CONNECTOR, ANGLE: 90 DEG, CABLE OPENINGS: 0.6 TO 0.65 IN, DIMENSIONS: 1-13/32 IN OD, FINISH: ELECTRO-PLATED ZINC, TRADE SIZE: 3/4 IN. FREE 2 YEAR RADWELL WARRANTY | |
| BACK SHELL ASSEMBLY SQUARE FLANGE W/GASKET. FREE 2 YEAR RADWELL WARRANTY | |
| BACKPLANE CONNECTORS, DIN 41612 48PIN 3MM MALE R/A THRU HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| BACO CONTROLS Components 33D01 | |
| BACO CONTROLS Electrical Products 33D10 | |
| BANANA JACK TO 12AWG PIN, 24A, RED; PRODUCT RANGE:-; GENDER:PLUG; CONTACT TERMINATION TYPE:-; CURRENT RATING:24A; VOLTAGE RATING:2.5KV; CONTACT PLATIN. FREE 2 YEAR RADWELL WARRANTY | |
| BANANA PLUG (BLACK), (1929125). FREE 2 YEAR RADWELL WARRANTY | |
| BANANA PLUG TEST ADAPTER WITH .093 PIN, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| BATTERY LUG COMPRESSION, FIT POSITIVE BATTERY POST TYPE, CRIMPABLE TYPE, LEFT ELBOW, COPPER MATERIAL, TIN PLATED FOR CONDUCITIVTY CORROSION PROTECTION, 2/0 WIRE GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| BATTERY LUG CONNECTOR LAMA 350 AL9CU. FREE 2 YEAR RADWELL WARRANTY | |
| BINDING POST, 15 AMP CURRENT RATING, 2.5 KV RATING, BRASS CONTACT, TIN PLATED, GREY COLOR. FREE 2 YEAR RADWELL WARRANTY | |
| BINDING POST, 15A, TURRET, GREEN; PRODUCT RANGE:3760 SERIES; CURRENT RATING:15A; VOLTAGE RATING:2.5KV; CONTACT PLATING:TIN PLATED CONTACTS; CONTACT MA. FREE 2 YEAR RADWELL WARRANTY | |
| BINDING POST, TIN PLATED, BLACK ,ELECTRICAL, USE WITH 0.070-0.250" PANELS. FREE 2 YEAR RADWELL WARRANTY | |
| BLADE RECEPTACLE, 50 AMP, 125/250 VAC, 3 POLES, 4 WIRES, WIRE GROUND CONNECTION, WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| BNC TEE ADAPTER, 1 X PLUG-2 X JACK, CONNECTOR TYPE:INTRA SERIES COAXIAL,. FREE 2 YEAR RADWELL WARRANTY | |
| BOSCH REXROTH, FASTNERS, BLACK, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY | |
| BREAK AWAY FERRULE, 1/4" C .78" LONG. FREE 2 YEAR RADWELL WARRANTY | |
| BULKHEAD CONNECTOR M12 MALE 4POLE 3FT LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| BULLET CONNECTOR FEMALE 16-14AWG PVC BLUE 50/PACK. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE MOUNTING CONNECTOR FLEX LTF W/NUT 3/4IN. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE, M12 FEMALE RECEPTACLE A-COD, FRONT MOUT, PUR-OB 5X0, 34 BLACK UL,CSA+DRAG CHAIN, 2 M CORD,. FREE 2 YEAR RADWELL WARRANTY | |
| CARBON BRUSH 2-1/4FTX3/4IN. FREE 2 YEAR RADWELL WARRANTY | |
| CAT6+ JACK MDVO ORANGE TIA60. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCUIT BREAKER CONTACTOR LINK MODULE, 0- 25A. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONN, RCPT, 20-4, BOX MOUNT; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:4CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2... | |
| CIRCULAR CONNECTOR PLUG SIZE 14, 18 POSITION, CABLE, PRODUCT RANGE:KPT SERIES, CIRCULAR CONNECTOR SHELL STYLE:RIGHT ANGLE PLUG, NO. OF CONTACTS:18CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:BAYONET, INSERT ROTATION:N ROHS COMPLIANT:... | |
| CIRCULAR CONNECTOR PLUG, SIZE 12, 3POS, CABLE; CONNECTOR TYPE:CIRCULAR INDUSTRIAL; SERIES:MULTI-CON-X; CONNECTOR BODY MATERIAL:NYLON; GENDER:PLUG; CON. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR PLUG, SIZE 32, 4 POSITION, CABLE, MILITARY SPECIFICATION:MIL-DT L-5015 SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:4CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE... | |
| CIRCULAR CONNECTOR RECEPTACLE SIZE 12, 3POS CABLE; CONNECTOR TYPE:CIRCULAR INDUSTRIAL; SERIES:MULTI-CON-X; CONNECTOR BODY MATERIAL:NYLON; GENDER:RECEP. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR, 22-18 INSERT ARRANGEMENT, FLANGE, BOX MOUNT, 8 CONTACT, SOLDER SOCKET, THREADED, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR, MIL-C-5015 SERIES (VG95234), RECEPTACLE, 24, SOCKET, SOLDER, CABLE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR, PLUG SIZE 10SL 2 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR, SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:2CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE... | |
| CIRCULAR CONNECTOR, PLUG SIZE 16, 23 POSITION, KPT SERIES, STRAIGHT PLUG SHELL STYLE, SOLDER PIN, BAYONET COUPLING, GOLD CONTACT PLATING. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR, PLUG, 10SL-3, CABLE, MILITARY SPECIFICATION:MIL-DT L-5015 SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:3CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:THREADED, INSERT ROTATION:N ROHS COMPLIANT: N. FREE 2... | |
| CIRCULAR CONNECTOR, PLUG, 12S-3, CABLE, MILITARY SPECIFICATION:MIL-DT L-5015 SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:2CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:THREADED, CONTACT PLATING:SILVERROHS COMPLIANT: N. FREE 2 YEAR... | |
| CIRCULAR CONNECTOR, PLUG, 18-1, CABLE; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:10CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:THREADED; INSERT ROTATION:NROHS COMPLIANT: NO. FREE 2 YEAR... | |
| CIRCULAR CONNECTOR, PLUG, 28-12, CABLE; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:26CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL... | |
| CIRCULAR CONNECTOR, PLUG, 28-21, CABLE; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:37CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL... | |
| CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, CABLE, PRODUCT RANGE:KPT SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:3CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:BAYONET, INSERT ARRANGEMENT:8-3 ROHS COMPLIANT: NO. | |
| CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, CABLE, PRODUCT RANGE:KPT SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:4CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:BAYONET, INSERT ARRANGEMENT:8-4 ROHS COMPLIANT: NO. | |
| CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 10 POSITION, BOX, PRODUCT RANGE:KPT SERIES, CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE, NO. OF CONTACTS:10CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:BAYONET ROHS COMPLIANT: NO. FREE... | |
| CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 18 POSITION, BOX, PRODUCT RANGE:KPT SERIES, CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE, NO. OF CONTACTS:18CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:BAYONET ROHS COMPLIANT: NO. FREE... | |
| CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 19 POSITION, BOX, PRODUCT RANGE:KPT SERIES, CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE, NO. OF CONTACTS:19CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:BAYONET ROHS COMPLIANT: NO. FREE... | |
| CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, BOX, PRODUCT RANGE:KPT SERIES, CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE, NO. OF CONTACTS:5CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:BAYONET ROHS COMPLIANT: NO. FREE... | |
| CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 14 POSITION, BOX; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:14CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN ROHS COMPLIANT: NO. FREE 2... | |
| CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 19 POSITION, BOX; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:19CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN ROHS COMPLIANT: NO. FREE 2... | |
| COAXIAL CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| COMPRESSION LUG, 600 SERIES, COMPACT, -40 TO 65 DEGREE C, 15/25/35 KV. FREE 2 YEAR RADWELL WARRANTY | |
| CON CIRC BOXM RECP 06CT SOC. FREE 2 YEAR RADWELL WARRANTY | |
| CONN 50A 600VAC/250VDC 2P3W H/L ARMORED. FREE 2 YEAR RADWELL WARRANTY | |
| CONN FLEX AC/MC INSUL 1/2 IN MALL IRON. FREE 2 YEAR RADWELL WARRANTY | |
| CONN LQTGHT 90DEG INS 3/4"TS STL. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR / HEADER, 15 POSITION, FEMALE SOCKET, 3 ROWS, THROUGH HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 12PIN FEMALE FOR LINEAR MOTOR SERIES P01. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 12PIN MALE FOR LINEAR MOTOR SERIES P01. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 1INCH LIQUIDTIGHT FLEXIBLE METAL. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 25PIN FEMALE SOLDER TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 2POLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 3/4INCH LIQUIDTIGHT FLEXIBLE METAL. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 3/4INCH LIQUIDTIGHT FLEXIBLE METALSTRA. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 3PIN FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 3PIN MALE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 5/32 PLU IN Y TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 50PIN GREY. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 75OHM. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR AC POWER, RCPT, 16A, 240V, CURRENT RATING:16A, VOLTAGE RATING VAC:240V, CONNECTOR MOUNTING:CABLE MOUNT, ELECTRICAL CONNECTOR GENDER:SOCKET, PIN CONFIGURATION:2P+E, CONNECTOR COLOUR:BLUE, IP RATING:IP44, PRODUCT RANGE:QUICK ROHS COMPLIANT: YES. FREE 2... | |
| CONNECTOR ACCESSORY, LONG EJECTOR LATCH, UNDER LATCH TO PIN 12.29MM, RIBBON CABLE PLUG CONNECTORS, 3505 SERIES, GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR ACCESSORY, ZIF CONNECTOR ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR BACKSHELL, (PRICE/EACH), SHELL KIT, COMPACT RIBBON CONNECTOR, 180 , PET (POLYESTER) BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR BACKSHELL, 3300 SREIES, D-SUB, 9 POSITION, 180 DEGREE SHIELDED, STEEL BODY. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR BLUE NYLON. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR BNC COAXIAL JACK 50OHM. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR CARD EDGE STANDARD 30POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR CIRCULAR 17PIN. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR CIRCULAR 7POS MALE NOT CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR CIRCULAR. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR CUBIC JOINT 30X30MM W/BLACK CAP. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR DUAL EDGE FEMALE .156 PCB 30POS FLANGE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR FEMALE STRAIGHT 4POLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR HOUSING 350AMP 600V. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR HOUSING PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR HOUSING RECEPTACLE, 9 PIN, 6.35MM PITCH, PANEL MOUNT, SNAP-IN. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR JACK BNC FOR RG-6/U CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR L2111121-25. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR LIQUIDTIGHT 90DEG INSULATED 3/4IN. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR MALE/FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR PIN & SLEEVE 60AMP 2POLE 4080VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR PIN, CRIMP, 16-20AWG, CONTACT MATERIAL BRASS, CONTACT FINISH TIN, PRICED PER EACH. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR PLUG 75OHM MALE CRIMP. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR QUICK ANGLE VARIABLE 8MM END TO SIDE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR RF COAXIAL .22X.18X.044MM. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR ROUND PLUG M12 W/10M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR ROUND PLUG M12. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR SET 15BLADE W/CABLE CLAMP. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR SINGLE SCREW STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR SOCKET 12POS. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR TOWER HALF 4CONTACT BODY. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR WITH INSULATED THROAT, ZINC DIE-CAST, 1/2 INCH KNOCKOUT MC CABLE CONNECTOR, USES A LOCKNUT TO SECURE THE FITTING INTO KNOCKOUT WITH AN INTERNAL SPRING STEEL CLIP, CONCRETE TIGHT WHEN... | |
| CONNECTOR, 1/2 IN TRADE SIZE, 90 DEGREE, LIQUIDTIGHT, UNINSULATED, ZINC-ELECTROPLATED. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 16AMPS, 125VAC, YELLOW AND BEIGE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 2 PIN, NOZZLE CONNECTOR WITH SPADE CONNECTORS FOR VIDEOJET PRINTERS, SAME AS SP371786. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 20 POSITION, 2 ROW, 2.54 MM, RECTANGULAR, RECEPTACLE FEMALE, IDC, GOLD, 26-28 AWG, POLARIZING KEY, STRAIN RELIEF. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 20 POSITION, 2.54 MM, 2 ROW, FEMALE, RECTANGULAR, RECEPTACLE, IDC, GOLD, 26-28 AWG. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 30 AMPS, 3 POLE 4 WIRE, 480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 30AMP, 4 POLE 4 WIRE, 480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 4 PIN, 5 AMP, 30 V. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, ALLOWS 3 CONNECTIONS TO SPIN. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, BARRIER STRIP, 15 AMP, 300 VAC, 9 CIRCUITS, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, CONNECTION OF 4 TUBES, 5/32X1/4IN, 20BAR, 2MPA, 290PSI, VACUUM CAPABILITY: 755MM HG, BODY: TECHNICAL POLYMER, 'O'-RINGS: NBR, GRIPPING RING: STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, D SUB COMB, RECEPTACLE, 13 POSITION, 13W6, PRODUCT RANGE:COMBO D D*M SERIES, INSERT ARRANGEMENT:DC-13W6, NO. OF SIGNAL CONTACTS:7CONTACTS, GENDER:RECEPTACLE, NO. OF POWER POSITIONS:6, CONTACT TERMINATION TYPE:SOLDER ROHS COMPLIANT: NO. | |
| CONNECTOR, DIN 41612, PLUG, 15 POSITION, 2ROW, 5.08MM; PRODUCT RANGE:TYPE H15 SERIES; NO. OF CONTACTS:15CONTACTS; GENDER:PLUG; PITCH SPACING:5.08MM; NO. OF ROWS:2 ROW; ROWS LOADED:Z + D; CONTACT PLATING:-; CONTACT MATERIAL:-... | |
| CONNECTOR, FEMALE, 20AMP, 3 WIRE, 250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, FOR IGNITION ELECTRODES, Q179A, Q179B, Q179C AND Q179D. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, HARD METRIC, RECEPTACLE, 110 POSITIONS, 2 MM PITCH SPACING, 2 MM ROW PITCH, 5 ROW, BRONZE CONTACT MATERIAL, PRESS FIT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, KPSE 19C, CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 19 POSITION,. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, MALE PIN, 20-28 AWG, CRIMP CONTACT TERMINATION, GOLD CONTACT FINISH. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, MALE, STRAIGHT, 4POLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, PLUG, HOUSING, 5POS, 6.35MM, FREE-HANGING, MATE-N-LOK, LATCH LOCK. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, RECTANGULAR, PLUG, 156POS, PANEL; SERIES:-; GENDER:PLUG; NO. OF CONTACTS:156; NO. OF ROWS:6; PITCH SPACING:2.54MM; CONTACT GENDER:PIN; CONN. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, SNAP IT DUPLEX, ZINC DIE-CAST MATERIAL, CONCRETE TIGHT WHEN TAPED, SILVER, 3/8 INCH TRADE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, SOCKET, 2MM, 120 POSITION; CONNECTOR SYSTEMS:BOARD-TO-BOA RD; PITCH SPACING:2MM; NO. OF ROWS:4ROWS; NO. OF CONTACTS:120CONTACTS ; CONNECTOR MOUNTING:THROUGH HOLE MOUNT; PRODUCT RANGE:VARPOL SERIES; GENDER:RECEPTACLE ROHS COMPLIANT: YES. FREE 2... | |
| CONNECTOR, WIRE-BOARD, FEMALE SOCKET, 4 POSITION, THROUGH HOLE MOUNT, 3 AMP, 32 V, GOLD CONTACT FINISH, SQUARE CONTACT SHAPE, LATCH HOLDER FASTENING. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR,RF, BNC. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| CONXALL Components 3182-3PG-3XX | |
| CORDGRIP CONN 1-1/2 IN (1.00-1.25) STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| CORDGRIP CONN 3/4 IN (.600-.650) STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| CORDGRIP CONN 3/4 IN (.700-.850) STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| CORDGRIP CONN 90 1/2 IN (.425-.500) IRON. FREE 2 YEAR RADWELL WARRANTY | |
| CORDGRIP PIGTAIL 3/8IN NPT HUB. FREE 2 YEAR RADWELL WARRANTY | |
| COVER FOR RECEPTACLE SELF CLOSING 1GANG. FREE 2 YEAR RADWELL WARRANTY | |
| CUBIC CONNECTOR, DIECAST ALUMINUM, CONDUCTIVE CONNECTION, COVER CAPS INCLUDED ARE NOT ESD COMPATIBLE. FREE 2 YEAR RADWELL WARRANTY | |
| D SUB CONNECTOR, STANDARD, 19 POSITION, PLUG, NO. OF CONTACTS:19CONTACTS, GENDER:PLUG, CONTACT TERMINATION TYPE:CRIMP, D SUB SHELL SIZE:DE, PRODUCT RANGE:2D SERIES, CONNECTOR BODY MATERIAL:METAL BODY, CONTACT MATERIAL:COPPER ROHS COMPLIANT: NO. | |
| D SUB CONNECTOR, STANDARD, 37 POSITION, RECEPTACLE, NO. OF CONTACTS:37CONTACTS, GENDER:RECEPTACLE, CONTACT TERMINATION TYPE:CRIMP, D SUB SHELL SIZE:DC, PRODUCT RANGE:D*MAM SERIES, CONNECTOR BODY MATERIAL:STAINLESS STEEL BODY ROHS COMPLIANT: YES. FREE... | |
| D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE, NO. OF CONTACTS:9CONTACTS, GENDER:RECEPTACLE, CONTACT TERMINATION TYPE:SOLDER, D SUB SHELL SIZE:DA, PRODUCT RANGE:AMPLIMITE HD-20 SERIES, CONNECTOR BODY MATERIAL:METAL BODY ROHS COMPLIANT: YES. FREE... | |
| DIN 41612 CONNECTOR, 96 POS, 2.54MM, VERTICAL, MALE, TYPE R, 4MM, SOLDER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONNECT TERMINAL FEMALE 22-16AWG VINYL 100/PK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 3 POSITION CIRCULAR CONNECTOR RECEPTACLE, FEMALE SOCKETS SOLDER CUP SILVER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 4 PIN CONNECTOR, 4 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ADAPTER, MINATURE ENCL MODULE, DB25-F TO DUAL-BNC CONNECTION . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BATTERY CONNECTOR, 350 AMP, 1/0 WIRE GAUGE, CRIMP CONTACTS, GRAY COLOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CABLE ASSEMBLY, DUAL RG-6, AIRONET 1300, 1 FT LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CABLE BRACKET, 8MM, T-SLOTS, BLACK POLYAMIDE, 100/PACK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CABLE BRACKET, 8MM, T-SLOTS, BLACK POLYAMIDE, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COMPONENT ADAPTER, 50AMP, 72MM, AWG10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR ACCESSORY, LONG EJECTOR LATCH, WITH STRAIN RELIEF, 3505 SERIES, GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR ADAPTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR BODY, FEMALE, 3PH, 20AMP, 3P, 4WIRE, 480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR KIT, BS2/SE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR KIT, M45GRD. 30X30, 45 DEGREE ANGLE, 8 PROFILE SLOT, FASTENING MATERIAL, 6 X CENTERING PIECE, COVER CAP, DIE-CAST ZINC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR LUG, CU9AL, SUGGESTED REPLACEMENT IS CMC AB500-1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR PIN AND SLEEVE, 60A, 250VAC, 4 PIN MALE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, 25 PIN, MALE, SOLDER TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, 45 GRAD-45X45. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, CIRCULAR RECEPTACLE, 5PIN, 10AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DS100C RECEPTACLE POLY BLUE SIZE 4 TYPE, 3HP, 250V, NEMA 3R, 60A-100A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DS100C RECEPTACLE/ CONNECTOR, 3HP, 250V, NEMA 3R, 60- 100AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DS37 PLUG, 37 PIN MALE, 5 AMP, 480V MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FEMALE RECEPTACLE, SINGLE FLANGED, WATERTIGHT, HIGH AMPACITY CONNECTION, SCREW MOUNTING, 3 WIRE, #8 - #2 AWG, 2 POLE, SINGLE PHASE, 60 AMP, 250VAC, 15000W. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, FIELD WIREABLE CONNECTOR, M8 BARREL, 3-PIN MALE AXIAL CONNECTION, CABLE DIAMETER SIZE 4-5.1 MM, 20 - 24 AWG, INSULATION DISPLACEMENT, (7000-08321-0000000) . FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, FMS CONNECTION BAR, 30V, I/0 MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GROUND/LINK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HEADERS & WIRE HOUSINGS, 26 POS, 2.54 MM, RIGHT ANGLE, THROUGH HOLE, LONG LATCH, 3 WALL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LUG, 2-14 AWG, DUAL RATED SOLDERLESS, AI / CU RATED, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, M12 Y-DISTRIBUTOR FEMALE / 2X M12 MALE STRAIGHT, PVC-OB 3X0,34 GREY 1M. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MALE PLUG, HEAVY DUTY PRODUCTS, IEC PIN AND SLEEVE DEVICES, INDUSTRIAL GRADE, 16A 100-130V, 2-POLE 3-WIRE GROUNDING, TERMINAL SCREW, YELLOW, WATERTIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLUG WEATHERTIGHT, 60 AMP, 440 VAC, 250 VAC/DC, 4 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLUG, 100AMPS, 4POLE, 250VDC, 600VAC, 1.000-1.375. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLUG, DS20A, 3PHASE, 30AMP, 480VAC, 3POLE 1GROUND. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLUG, PIN & SLEEVE, 20 AMP, 125 VOLT, 2 POLE, 3 WIRE, WATER TIGHT, INDUSTRIAL GRADE, IP67 RATING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PUSH PIN, WHITE, REPLACEMENT PART, FOR 353 SERIES TIMER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECEPTACLE, 3 WIRE, 30 AMP, 125V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECEPTACLE, DR30 SERIES, 30 AMP, 277/480 VAC, TYPE 3R, 60 HZ, BLUE, 3P+N+G. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RF COAXIAL, BNC, STRAIGHT PLUG, 75OHM, CONNECTOR TYPE:BNC COAXIAL, CONNECTOR BODY STYLE:STRAIGHT PLUG, COAXIAL TERMINATION:CRIMP, IMPEDANCE:75OHM, COAXIAL CABLE TYPES:BELDEN 1694A, BELDEN 9248. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, RF COAXIAL, BNC, STRAIGHT PLUG, IMPEDANCE: 75 OHM, FREQUENCY: 0 2 GHZ, WITHSTANDING VOLTAGE: 1500 VRMS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RIBBION CABLE, 5 INCH, (DS3815RCG1BL004). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROUND PLUG CONNECTOR, M8, W/CABLE 5M, REPLACED BY 7000-08041-2200500. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SCREW LUG, ALUMINUM, 600MCM, 4 3/8". FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOCKET-OUTLET, PANEL MOUNTING, 63 AMPS, IP 67 WATER TIGHT, UNIFIED FLANGE, ANGLED, 3 POLES + GROUND, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOCKET/OUTLET, PANEL MOUNTING, 3 POLE + GROUND, 16 AMP, 440-460 VOLTS, 60HZ, IP67 WATER TIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPLICE ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 12CIRCUIT, GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, GREY, 25AMP, 2.5MM, 300V, 12/20AWG,SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WIRE CONNECTOR, NON-WINGED, RED, 18-8 WIRE, 250 PER BAG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,RF CONNECTOR / COAXIAL,BNC, ,D.C. PLUG, 50OHM ,STRAIGHT,500V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURERM CONNECTOR HOSE ASSMEBLY, SIZE 6. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED, RECEPTACLE, PIN AND SLEEVE, 60 AMP, 250 VAC, 4 PIN, FEMALE, REPLACED BY BRY360C6W. FREE 2 YEAR RADWELL WARRANTY | |
| DR100 RECEPTACLE, POLY BLUE SIZE 4, TYPE 4X 3P+G 100A 600 VAC, 60 HZ NO AUX. FREE 2 YEAR RADWELL WARRANTY | |
| DR30 RECEPTACLE, POLY BLUE SIZE 2, TYPE 3R 3P+G 30A 250 VAC, 60 HZ NO AUX. FREE 2 YEAR RADWELL WARRANTY | |
| DR50 INLET, POLY, BLUE SIZE 3, TYPE 3R 3P+G 50A 600 VAC, 60 HZ +3 AUX. FREE 2 YEAR RADWELL WARRANTY | |
| DS100 INLET, METAL SIZE 5, TYPE 4X, IP, 69 1P+N+G 100A 125 VAC, 60 HZ NO AUX. FREE 2 YEAR RADWELL WARRANTY | |
| DS100 INLET, POLY, BLUE SIZE 5, TYPE 3R 3P+G 100A 480 VAC, 60 HZ +2 AUX SPARE POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| DS100 INLET, POLY, BLUE SIZE 5, TYPE 4X 3P+G 100A 480 VAC, 60 HZ NO AUX. FREE 2 YEAR RADWELL WARRANTY | |
| DS100 INLET, POLY, BLUE SIZE 5, TYPE 4X 3P+N+G 100A 277/480 VAC, 60 HZ NO AUX. FREE 2 YEAR RADWELL WARRANTY | |
| DS100 RECEPTACLE, POLY BLUE SIZE 5, TYPE 3R 3P+G 100A 480 VAC, 60 HZ +2 AUX SPARE POSITION NORMALLY CLOSED LID. FREE 2 YEAR RADWELL WARRANTY | |
| DS100 RECEPTACLE, POLY BLUE SIZE 5, TYPE 4X 3P+G 100A 480 VAC, 60 HZ +2 AUX NORMALLY CLOSED LID. FREE 2 YEAR RADWELL WARRANTY | |
| DS100 RECEPTACLE, POLY BLUE SIZE 5, TYPE 4X 3P+G 100A 480 VAC, 60 HZ NO AUX. FREE 2 YEAR RADWELL WARRANTY | |
| DS100C INLET, METAL SIZE 4, TYPE 4X, IP, 69 2P+G 100A 480 VAC, 60 HZ NO AUX. FREE 2 YEAR RADWELL WARRANTY | |
| DS20 INLET, POLY, BLUE SIZE 2, TYPE 3R 1P+N+G 20A 125 VAC, 60 HZ NO AUX. FREE 2 YEAR RADWELL WARRANTY | |
| DS20 INLET, POLY, BLUE, SIZE.2, TYPE 3R 3P+G, 20A, 480 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DS20 RECEPTACLE, POLY BLUE SIZE 2, TYPE 3R 3P+G 20A 600 VAC, 60HZ, NO AUX. FREE 2 YEAR RADWELL WARRANTY | |
| DS20 RECEPTACLE, POLY BLUE, SIZE 2, TYPE 3R 3P+G 20A, 480VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DS200 INLET, METAL SIZE 6, TYPE 4X 3P+G 200A 250 VAC, 60 HZ NO AUX. FREE 2 YEAR RADWELL WARRANTY | |
| DS200 INLET, METAL SIZE 6, TYPE 4X 3P+G 200A 480 VAC, 60 HZ NO AUX. FREE 2 YEAR RADWELL WARRANTY | |
| DS200 RECEPTACLE, METAL, BLUE, SIZE.6, TYPE 3R, 3P+G, 200A, 480 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DS30 INLET, POLY, BLUE SIZE 3, TYPE 3R 3P+G 30A 250 VAC, 60 HZ NO AUX. FREE 2 YEAR RADWELL WARRANTY | |
| DS30 RECEPTACLE, POLY BLUE SIZE 3, TYPE 3R 3P+G 30A 480 VAC, 60 HZ +2 AUX NORMALLY CLOSED LID. FREE 2 YEAR RADWELL WARRANTY | |
| DS30 RECEPTACLE, POLY BLUE SIZE 3, TYPE 3R 3P+G 30A 480 VAC, 60 HZ NO AUX. FREE 2 YEAR RADWELL WARRANTY | |
| DS60 INLET POLY BLUE SIZE 4 TYPE 4X 3P+G 60A 480 VAC 60 HZ +3 AUX TYPE 4X WATERTIGHTNESS. FREE 2 YEAR RADWELL WARRANTY | |
| DS60 INLET, POLY, BLUE SIZE 4, TYPE 4X 2P+G 60A 250 VAC, 60 HZ NO AUX. FREE 2 YEAR RADWELL WARRANTY | |
| DS60 INLET, POLY, BLUE SIZE 4, TYPE 4X 3P+N+G 60A 230/400 VAC, 60 HZ SPARE POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| DS60 INLET, POLY, BLUE, SIZE 4, TYPE 3R, 3P+G, 60A, 480 VAC, 60 HZ, NO AUX. FREE 2 YEAR RADWELL WARRANTY | |
| DS7C INLET, POLY, BLUE SIZE 4, IP, 54 6P+G 30A 600 VAC/130 VDC 60 HZ +3 AUX. FREE 2 YEAR RADWELL WARRANTY | |
| DS7C INLET, POLY, BLUE SIZE 4, IP, 54 6P+G 30A 600 VAC/130 VDC 60 HZ NO AUX. FREE 2 YEAR RADWELL WARRANTY | |
| DS7C INLET, POLY, BLUE SIZE 4, IP, 54 7P 30A 50 V 60 HZ +3 AUX. FREE 2 YEAR RADWELL WARRANTY | |
| DS7C RECEPTACLE, POLY BLUE SIZE 4, IP, 54/55 6P+G 30A 600 VAC/130 VDC 60 HZ +3 AUX. FREE 2 YEAR RADWELL WARRANTY | |
| E1049 SGL/DBL HL BUS BAR SHLL W/LATCH GR, MATERIAL NUMBER 11754337. FREE 2 YEAR RADWELL WARRANTY | |
| E1049 SHORT THROW MTG SHELL BLK, MATERIAL NUMBER 33266951ST. FREE 2 YEAR RADWELL WARRANTY | |
| E1049 SHORT THROW MTG SHELL GRY, MATERIAL NUMBER 332669510ST. FREE 2 YEAR RADWELL WARRANTY | |
| E1049 SHORT THROW MTG SHELL ORG, MATERIAL NUMBER 33266954ST. FREE 2 YEAR RADWELL WARRANTY | |
| E1049 SHORT THROW MTG SHELL YEL, MATERIAL NUMBER 33266952ST. FREE 2 YEAR RADWELL WARRANTY | |
| EAGLE ELECTRIC , 3456, CONNECTOR PLUG, 20AMP, 4POLE, 250VAC, 4WIRE, NEMA L15-20, YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| ELASTIMOLD Electrical Products 376LRL5260-SG3 | |
| ELECTRICAL PLUG 3PRONG. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRICAL TEST EQUIPMENT ADAPTER USE WITH FEMALE TO FEMALE TO FEMALE BNC. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRICAL TEST EQUIPMENT ADAPTER USE WITH FEMALE TO MALE BNC. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRICAL TEST EQUIPMENT ADAPTER USE WITH MODEL 5511. FREE 2 YEAR RADWELL WARRANTY | |
| END BELL ASSEMBLY, WITHCABLE CLAMP, SIZE 20. FREE 2 YEAR RADWELL WARRANTY | |
| ENHANCED RATING CORD CONNECTOR, 1/2 INCH MNPT, 025.INCH TO 0.38 INCH, SILVER. FREE 2 YEAR RADWELL WARRANTY | |
| FACE PLATE FLUSH MOUNT IVORY. FREE 2 YEAR RADWELL WARRANTY | |
| FD 10 AMP, RECEPTACLE, 3 POLE 4 WIRE, 600VAC, SCREW CAP. FREE 2 YEAR RADWELL WARRANTY | |
| FD 15 AMP, PLUG, 2 POLE 3 WIRE, U2, 250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| FD 15 AMP, RECEPTACLE, 2 POLE 3 WIRE, 250V, WITH BOX. FREE 2 YEAR RADWELL WARRANTY | |
| FEMALE RCA TO MALE BNC; CONVERT FROM COAX TYPE:-; CONVERT FROM GENDER:PLUG; CONVERT TO COAX TYPE:BNC; CONVERT TO GENDER:RECEPTACLE; ADAPTER BODY STYLE:STRAIGHT ADAPTER; IMPEDANCE:-; CONNECTOR TYPE:BNC COAXIAL; PRODUCT RANGE:- ROHS... | |
| FEMALE, FASTON, TYPE H, CL2, 15WAY; PRODUCT RANGE:TYPE H15 SERIES; NO. OF CONTACTS:15CONTACTS; GENDER:RECEPTACLE; PITCH SPACING:5.08MM; NO. OF ROWS:2 ROW; ROWS LOADED:A + B; CONTACT PLATING:-; CONTACT MATERIAL:-; NO. OF... | |
| FFC CONNECTOR, 30 POSITION, VERTICAL, 1 SIDED, 1.00MM, SURFACE MOUNT, SLIDE LOCK. FREE 2 YEAR RADWELL WARRANTY | |
| FIBER PANEL, COMMERCIAL, 12 LC DUPLEX FO ADAPTER STRIP, LOADED DOUBLE DENSITY SM, FIBEREXPRESS BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| FLANGED SPADE TERMINAL 14-16AWG INSULATED. FREE 2 YEAR RADWELL WARRANTY | |
| FLEXIBLE DRAW LATCH, 86 SERIES, STAINLESS STEEL HARDWARE, F STYLE KEEPER. FREE 2 YEAR RADWELL WARRANTY | |
| FLUORESCENT LAMPHOLDER STARTER BASE, 660W-250V, MEDIUM BI-PIN FOR T8 AND T12 LAMPS.. FREE 2 YEAR RADWELL WARRANTY | |
| FLUSH MOUNTING LOCKING RECEPTACLE, MPN: 3720 NEMA NUMBER: L24-20R , 20 AMP, 347 VOLT, NEMA L24-20R, 2P, 3W, INDUSTRIAL GRADE, GROUNDING - BLACK, FOR CANADA ONLY. FREE 2 YEAR RADWELL... | |
| FS/FD METALLIC CONNECTION- 10-15AMP, 600VAC-250VAC, REVERSE SERVICE ALUMINUM MALE INLET WITH BOX, 3 POLE 4 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| FS/FD METALLIC CONNECTION- 30 AMP, 250VAC, ALUMINUM MALE PLUG, 2 POLE 3 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| FSN-24A-14 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| FUSE CLIP KIT(30A600V)QTY 3 CLIPS&SCREWS. FREE 2 YEAR RADWELL WARRANTY | |
| GROUNDING LUG KIT,2-14AWG. FREE 2 YEAR RADWELL WARRANTY | |
| GUSSET W / FASTENERS, 30 X 60, DIE CAST ALUMINUM, . FREE 2 YEAR RADWELL WARRANTY | |
| HEADER, 14 PIN, MALE, STRAIGHT THRU HOLE, 2.54MM PITCH, SHORT LATCH. FREE 2 YEAR RADWELL WARRANTY | |
| HEADERS & WIRE HOUSINGS 3.96 PITCH W-T-B CON H W-T-B CONN HOUSING 5 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| HONEYWELL Components 37356-520 | |
| HUBBELL, RECEPTACLE, 30AMP, 250VAC, TWIST LOCK ,BLACK,2) AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY | |
| IC & COMPONENT SOCKETS 10U AU OVER NI . FREE 2 YEAR RADWELL WARRANTY | |
| IEC PIN AND SLEEVE DEVICE, WATERTIGHT, INDUSTRIAL GRADE, FEMALE CONNECTOR BODY, 16AMP, 220/240VAC, 2 POLE, 3 WIRE GROUNDING, TERMINAL SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| IEC, PIN AND SLEEVE, 20A, CONNECTOR WITH CABLE GLAND, 4 WIRE, 3Ø250 VAC, 9HR. FREE 2 YEAR RADWELL WARRANTY | |
| IEC, PIN AND SLEEVE, 20A, CONNECTOR WITH CABLE GLAND, 4 WIRE, 3Ø480 VAC, 7HR. FREE 2 YEAR RADWELL WARRANTY | |
| IEC, PIN AND SLEEVE, 30A, CONNECTOR WITH CABLE GLAND, 4 WIRE, 3Ø250 VAC, 9HR. FREE 2 YEAR RADWELL WARRANTY | |
| IEC, PIN AND SLEEVE, 30A, CONNECTOR WITH CABLE GLAND, 4 WIRE, 3Ø480 VAC, 7HR. FREE 2 YEAR RADWELL WARRANTY | |
| IEC, PIN AND SLEEVE, 32A, CONNECTOR WITH CABLE SLEEVE, 4 WIRE, 400 VAC, 6HR. FREE 2 YEAR RADWELL WARRANTY | |
| IEC, WATERTIGHT PIN AND SLEEVE DEVICES, 16A, CONNECTOR, 4 WIRE, 480 VAC, 7HR. FREE 2 YEAR RADWELL WARRANTY | |
| INDICATOR LIGHT 28V .4AMP 1.12W MINIATURE. FREE 2 YEAR RADWELL WARRANTY | |
| INLET RECEPTACLE, DSDC1, 20 A, 250 VDC, TYPE 3R, 2P+2P+G. FREE 2 YEAR RADWELL WARRANTY | |
| INPUT BORE PLUG SIZE 13-15. FREE 2 YEAR RADWELL WARRANTY | |
| JUNCTION SHELL KIT, 45DEG, 15.9MM; ACCESSORY TYPE:JUNCTION SHELL KIT; FOR USE WITH:DL3/DLM3 CONNECTOR; CONNECTOR SHELL SIZE:-; CABLE EXIT ANGLE:45°; CONNECTOR BODY MATERIAL:THERMOPLAST IC; PRODUCT RANGE:ITT CANNON DL SERIES. FREE 2... | |
| LEVITON Components 320C4WLEVA | |
| LEVITON Electrical Products 3431-C | |
| LEVITON Electrical Products 3433-C | |
| LEVITON Electrical Products 3764C | |
| LEVITON Electrical Products 3765-C | |
| LIQUIDTIGHT CONN, 90 INSUL, 2IN, STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| LIQUIDTIGHT CONNECTOR, 3/4 INCH, NPT, STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| LIQUIDTIGHT STRAIGHT STRAIN RELIEF CORD GRIP 1-1/4 NPT, 5-5/8" OAL, IRON & ZINC-PLATED STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| LIQUIDTIGHT STRAIGHT STRAIN RELIEF CORD GRIP 3/4 NPT, 4-3/8" OAL, IRON & ZINC-PLATED STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| LOCK HOLE PLUG, BLACK, 100/PACK. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING RECEPTACLE, TWIST-LOCK, SINGLE RECEPTACLE, 3 POLE, 4 WIRE GROUNDING, 50 AMP, 250 VDC, 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING RING, POLYESTER, SIZE 2, BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING SPADE TERMINAL AWG22-16 8STUD VINYL 100/PK. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKTITE COPPER DOUBLE-BARREL LUG FOR CONDUCTOR RANGE 4/0 TO 300. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKTITE COPPER TWO-HOLE LUG FOR CONDUCTOR RANGE 2/0 TO 4/0. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKTITE COPPER TWO-HOLE NEMA DRILLED LUG FOR CONDUCTOR RANGE 500-750 KCMIL. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKTITE COPPER TWO-HOLE NEMA DRILLED LUG, CONDUCTOR RANGE 4/0 TO 300, 1/2 INCH BOLT HOLE, WRENCH TORQUE 250 IN/LBS. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKTITE COPPER TWO-WAY FOR CONDUCTOR RANGE 300-500 KCMIL. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKTITE ONE-HOLE LUG, OFFSET TONGUE, COPPER TONGUE, CONDUCTOR RANGE 14-6 AWG, #10 BOLT, STEEL CADMIUM PLATED. FREE 2 YEAR RADWELL WARRANTY | |
| LUG, OFFSET TONGUE, COPPER TONGUE, CONDUCTOR RANGE 8 TO 2 AWG, 1/4 INCH BOLT, STEEL CADMIUM PLATED. FREE 2 YEAR RADWELL WARRANTY | |
| LUTZE, 31RIA120 I-807, RECTIFIER. FREE 2 YEAR RADWELL WARRANTY | |
| M12 MALE / M12 MALE 90° SHIELDED CUBE67, PUR 0.5+0.25 SHIELDED GREEN UL/CSA+DRAG CH. 0.3M, CUBE67 CABLE FOR THE ADAPTATION OF THE 56968 DIAGREENOSTIC GATEWAY. FREE 2 YEAR RADWELL WARRANTY... | |
| M12 MALE 0° / MSUD VALVE PLUG, FORM CI 9.4 MM PVC 3X0.75, GRAY, 1M. FREE 2 YEAR RADWELL WARRANTY | |
| M12 MALE 0(DEGREES) / MSUD 10MM 1 LED +Z-DIODE/ 3-POLE,PIN 3,4,5 PVC-JZ, 3*0,75MM^2, GREY, 1,2 M. FREE 2 YEAR RADWELL WARRANTY | |
| MALE DETACHABLE PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| MALE DISCONNECT AWG12-10 PVC .25TAB 50/PACK. FREE 2 YEAR RADWELL WARRANTY | |
| MALE DISCONNECT INSULATED AWG22-16 .25TAB 50/PK. FREE 2 YEAR RADWELL WARRANTY | |
| MALE PLUG WITH SCREW CAP, 30A, PLG, 3P, 4W, AT 480VAC, SC, 4 WIRE, 480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| MARECHAL ELECTRIC SA , MELTRIC , 31-6A-226 ,316A226,PLUG INLET CAP, DS60, CAP SPRING-LOADED. FREE 2 YEAR RADWELL WARRANTY | |
| MEDIAFLEX FILLER INSERT, 2-PORT WHITE, ANGLED, PLASTIC, PACK OF 10. FREE 2 YEAR RADWELL WARRANTY | |
| MENNEKES Electrical Products 3830 | |
| METAL-CLAD AND ARMORED CABLE FITTING, 90 DEGREE BEND, TRADE SIZE 1-1/2 INCH, KNOCKOUT SIZE 1-1/2 INCH, CABLE RANGE 1.812 TO 2.031 INCH, MALLEABLE IRON WITH ZINC PLATING. FREE 2 YEAR... | |
| METAL-CLAD AND ARMORED CABLE FITTING, STRAIGHT, TRADE SIZE 2-1/2 INCH, KNOCKOUT SIZE 2-1/2 INCH, CABLE RANGE 2.812 TO 3.062 INCH, MALLEABLE IRON WITH ZINC PLATING. FREE 2 YEAR RADWELL WARRANTY... | |
| MICRO D CONN, PLUG, 21POS, SOLDER, D SUB CONNECTOR TYPE:MICRO D, GENDER:PLUG, PRODUCT RANGE:MDM SERIES, NO. OF CONTACTS:21CONTACTS, D SUB SHELL SIZE:-, CONTACT TERMINATION TYPE:SOLDER, CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT:... | |
| MICRO D CONNECTOR, PLUG, 25POS, TH, D SUB CONNECTOR TYPE:MICRO D, GENDER:PLUG, PRODUCT RANGE:MDM-PCB SERIES, NO. OF CONTACTS:25CONTACTS, D SUB SHELL SIZE:-, CONTACT TERMINATION TYPE:SOLDER, CONNECTOR MOUNTING:THROUGH HOLE MOUNT ROHS... | |
| MICRO-D CONNECTOR, PLUG, 21 POSITION, WIRE LEADS, NO. OF CONTACTS:21CONTACTS, GENDER:PLUG, PRODUCT RANGE:MDM SERIES, CONTACT TERMINATION TYPE:CRIMP / SOLDER, CONNECTOR MOUNTING:CABLE MOUNT, CONTACT PLATING:GOLD PLATED CONTACTS ROHS COMPLIANT: NO. FREE... | |
| MIL SERIES CONNECTOR, 9 CONTACTS, ALUMINUM ALLOY, MALE, SOLDER TERMINAL, RECEPTACLE, SHELL SIZE 28, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| MINI CONNECTOR 90 DEGREE ANGLE, FEMALE, ANODIZED ALUMINUM COUPLING RING. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR CONNECTOR, ETHERNET CONNECTOR, MODULAR JACKS, 1 PORT, PANEL MOUNT, CAT6+ JACK MDVO YELLOW TIA60. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR CONNECTOR, RJ45 JACK, 1 X 1 (PORT), 8P8C, CAT6, PANEL MOUNT, BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| MOLDED PLUG, ZR/CR, 42" LDS, 11.15 X 12.2 X 1.75. FREE 2 YEAR RADWELL WARRANTY | |
| MOLEX Components 03-06-2242 | |
| MOLEX Components 39-00-0040 | |
| MOLEX Electrical Products 39-00-0062 | |
| MSB-EY4 T-STUECK VE=50. FREE 2 YEAR RADWELL WARRANTY | |
| MULBERRY , 11607 , FS TYPE COVERS , 2.125 IN DIA. RANGE/DRYER RCPT. , 1 GANG , PRICED EACH. FREE 2 YEAR RADWELL WARRANTY | |
| MURR ELEKTRONIK Components 3813050 | |
| MURR ELEKTRONIK Electrical Products 332762 | |
| MURR ELEKTRONIK Electrical Products 333036 | |
| PANEL RECEPTACLE, 400A, 600V. FREE 2 YEAR RADWELL WARRANTY | |
| PASS & SEYMOUR Electrical Products 3869 | |
| PATCH PANEL BIX MOUNT, INDOOR, 50 PAIR CAPACITY (2 CONNECTORS/25 PAIRS), BEIGE, STEEL PANEL, 7-5/8 X 3-5/16 X 2 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| PIN CONNECTOR MODEM. FREE 2 YEAR RADWELL WARRANTY | |
| PIN GROOVED HEADLESS. FREE 2 YEAR RADWELL WARRANTY | |
| PIN MALE 24-18AWG MATE-N-LOK 100/PK. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG & SOCKET HOUSING, PLUG, NYLON; SERIES:MINI-FIT JR; NO. OF POSITIONS:24; PITCH SPACING:4.2MM; FOR USE WITH:5556, 44485 MINI-FIT CRIMP TERMINALS; B. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG 30AMP 2POLE 120/208V 4WIRE 3HP OLD-STYLE GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG 50A 600VAC/250VDC 2P3W H/L ARMORED. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG AND SOCKET CONNECTOR HOUSING; SERIES:HCS-125; NO. OF POSITIONS:2; PITCH SPACING:8.38MM; FOR USE WITH:1900, 1901, 2046, 2047 CRIMP TERMINALS; COLO. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG CONNECTOR, 16AMP, 3POLE+EARTH, 380-415VAC. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG GROUNDED SOCKET STRIP 16AMP 250V. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG RECEPTACLE 3WIRE 30AMP 3POLE 250VDC 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG WITH SCREW CAP, 30 AMPS, 2 PLUG 3 WIRE, 480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, 16A, 7H, 480-500V, BLACK . FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, 2W3P, 15A-600VAC, 20A-250VAC, (F10065B). FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, 30 AMPS, 4 POLE 4 WIRE, 480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, 32A, 480-500V, 50/60HZ, BLACK . FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, 4W, 50A, 250VDC, 600VAC, 3 POINTS OF CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, 6 AMP, 3 POLES + GROUND, 200-250 VOLT. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, 60 AMPS, 3 POLE 3 WIRE, 480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, 63 AMPS, IP67 WATER TIGHT, 3 POLES + GROUND, 56-60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, DXN37C, SIZE 3, 36P+G CONTACT CONFIGURATION, 10A, 230 VAC, 50/60 HZ, M40 .630-1.050 IN, 18-14 AWG, SOLDER/CRIMP TERMINAL, NON-CURRENT INTERRUPTING, METAL-ALUMINUM ANODIZED, BLACK, IK09 IMPACT RATING, IP 66/67 ENVIRONMENTAL. | |
| PLUG, EARTHING SLEEVE POSITION 4H, RATED CURRENT 16A, IP67 WATERTIGHT, 3-POLES+EARTH, FREQUENCY 50-60 HZ, COLOR CODE YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, EARTHING SLEEVE POSITION 9H, RATED CURRENT 16A, IP67 WATERTIGHT, 3-POLES+EARTH, FREQUENCY 50-60 HZ, COLOR CODE BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, EARTHING SLEEVE POSITION 9H, RATED CURRENT 32A, IP67 WATERTIGHT, 3-POLES+EARTH, FREQUENCY 50-60 HZ, COLOR CODE BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, GATEWAY, 100-240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, MALE, DETACHABLE, CAM TYPE, SERIES 18, 400AMP, 600V, B;UE. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, TRIAX PLUG, RF/COAXIAL, STRAIGHT, SOLDER, CONNECTOR TYPE: TRIAXIAL, BODY STYLE: STRAIGHT PLUG, COAXIAL TERMINATION: SOLDER, RG CABLE TYPE: BELDEN 9272. FREE 2 YEAR RADWELL WARRANTY | |
| POMONA , 3283-G, 3283G, CONNECTOR, BNC ADAPTOR, FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| POMONA ELECTRONICS Electrical Products 3560-0 | |
| POMONA ELECTRONICS Electrical Products 3560-2 | |
| POWER CONNECTOR, 12 CONTACTS, FEMALE, SOLDER TERMINAL, PLUG, 6.35MM PITCH, LOCKING RAMP. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONNECTOR, 3 POSITION, 1 ROW, MALE, 6.35MM PITCH, 600V, 19A, SOLDER TERMINAL, PLUG, RIGHT ANGLE MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| POWER ENTRY COUPLER CONNECTOR, 5POLE 6H CABLE SLEEVE CONNECTION, 400VAC 32A RATING, EXTERNAL CABLE GLAND W/RECEPTACLE, IP44 PROTECTION RATING. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE / EA, MINBUY(100); 2 GANG 1 DUPLEX/1 PHONE,5/8IN ID HOLE,SMOOTH,WHITE,PR ICESS LINE. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE / EA, MINBUY(100); 3G POL SS DPLX/2 BLANK. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE / EA, MINBUY(100); 4G SS 3SW/DPLX.RCPT.. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE / EA, MINBUY(100); 4G SS DPLX.RCPT.. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE / EA, MINBUY(100); GFI COVER RES GRD WHT. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE / EA, MINBUY(100); WALL PLATE, 2 GANG, 1 TOGGLE, WHITE, JUMBO, SW/DPLX.. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE / EA, MINBUY(100); WALL PLATE, 2 GANG, CHROME, SW/DPLX, RCPT.. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE / EA, MINBUY(100);WALL PLATE, 2 GANG, STAINLESS STEEL, SINGLE RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE / EA, WALL PLATE, SATIN STAINLESS STEEL, 2GANG, . FREE 2 YEAR RADWELL WARRANTY | |
| PRICE / EA, WALL PLATE, STAINLESS STEEL, 2 GANG, . FREE 2 YEAR RADWELL WARRANTY | |
| PRISM TERMINAL, DOUBLE, FOR CU CABLES. FREE 2 YEAR RADWELL WARRANTY | |
| PROTECTIVE CAP, BLUE, NEOPRENE. FREE 2 YEAR RADWELL WARRANTY | |
| PS, IEC, PLUG, 2P3W, 60A 480V, W/T. FREE 2 YEAR RADWELL WARRANTY | |
| PS, IEC, PLUG, 2P3W, 63A 220-240V, W/T. FREE 2 YEAR RADWELL WARRANTY | |
| PUSH IN CONNECTOR, Y UNION, NYLON, BLACK, 1/4 X 1/4 IN. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK CONNECT RECEPTACLES, 4P, 12IN, 14/1 PVC LDS, (1300030044) . FREE 2 YEAR RADWELL WARRANTY | |
| QUICK-CHANGE RECEPTACLE, 4 POLE, 1/2" - 14 NPT MALE (STRAIGHT) TO 14/1 AWG LEADS, 0.30M (11.81") LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| QUIET SWITCH, 4WAY, HEAVY DUTY, 15A, 120/277VAC, 15A, W/ GROUNDING SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| RACO CONNECTOR, LIQUID-TIGHT, 90-DEGREE, 1IN TRADE SIZE, 1IN NPT THREAD TYPE, INSULATION, ZINC ELECTRO-PLATED FINISH. FOR USE WITH LIQUATITE ELECTRICAL CONDUIT. SEALING WASHER AND LOCKNUT INCLUDED.. FREE 2 YEAR RADWELL... | |
| RACO CONNECTOR, LIQUID-TIGHT, 90-DEGREE, 3/4IN TRADE SIZE, 3/4IN NPT THREAD TYPE, ZINC ELECTRO-PLATED FINISH. FOR USE WITH LIQUATITE ELECTRICAL CONDUIT. SEALING WASHER AND LOCKNUT INCLUDED.. FREE 2 YEAR RADWELL WARRANTY... | |
| RACO CONNECTOR, LIQUID-TIGHT, STRAIGHT, 1/2IN TRADE SIZE, 1/2IN NPT THREAD TYPE, ZINC ELECTRO-PLATED FINISH. FOR USE WITH LIQUATITE ELECTRICAL CONDUIT. SEALING WASHER AND LOCKNUT INCLUDED.. FREE 2 YEAR RADWELL WARRANTY... | |
| RECEPTACLE 30AMP 120V. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE 50AMP 250VDC/600V. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE COVER, SINGLE, SELF CLOSING. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE DS24 2A 480VAC MULTIPIN. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE PLUG-INLET 480VAC MULTIPIN. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE POLY, DS60, BLUE, SIZE.4, TYPE 3R, 3P+G, 60A, 208 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE SHELL ASSEMBLY, BLUE, 313 MCM - 777 MCM, 1000V, 1135A MAX. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE SHELL ASSEMBLY, RED, 313 MCM - 777 MCM, 1000V, 1135A MAX. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE WITH JUNCTION BOX, ANGLE ADAPTER, AND FLAP CAP, 30 AMPS, 4 POLE 4 WIRE, 480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, 20AMP, 125VAC, 3POLE, . FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, 20AMP, 125VAC, WATER TIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, 50 A, 250 VDC, 600 VAC, TURNLOK. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, BOARD TO BOARD, 2ROW, 10WAY; PITCH SPACING:2.54MM; NO. OF CONTACTS:10CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:BG120 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; NO. OF ROWS:2ROWS; CONTACT PLATING:GOLD PLATED ROHS COMPLIANT: YES. FREE 2... | |
| RECEPTACLE, DS20, POLY BLUE SIZE 2, TYPE 3R 2P+G 20A 250 VAC, 60 HZ +2 AUX. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, DS60 SERIES, 4 WIRE, 3 POLE, 60 A, 480 VAC, 60 HZ, METAL, BLUE COLOR. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, FEMALE, 2.54 MM, 2 ROW, 26 CONTACTS, CABLE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, FEMALE, WATERTIGHT, INDUSTRIAL GRADE, 16A 100-130V. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, FS/FD, 4 PIN, 30 AMP @ 250V / 20 AMP @ 600V INTERRUPT, 3 POLE, 4 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, PLUG, STRAIGHT BLADE, , FLUSH MOUNT, ZINC PLATED, FOR RANGE OR DRYER, 1GANG, 3POLE, 3WIRE, 50AMP, 125-250VAC, NEMA - 10-50R, BROWN. FREE 2 YEAR RADWELL WARRANTY | |
| RECPETACLE, 20AMP/125V, 10AMP/4POLE, 250V/600V, 3WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| RECTANGULAR POWER CONNECTOR, UL94V-2, 4 CONTACTS, UNIVERSAL MATE-N-LOK SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| RED ELECTRICAL TEST EQUIPMENT BINDING POST USE WITH 0.070-0.250" PANELS. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY BASE, FITS 8 CONNECTORS, WITH WIELAND REVOS TERMINAL CONNECTOR, WITH INSERTS FOR 40 CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACE BY A NEW HUBBELL P/N WITH HBL IN FRONT OF P/N. FREE 2 YEAR RADWELL WARRANTY | |
| REVERSE SERVICE PLUG, 60AMPS, 4 POLE 4 WIRE, 480 VOLTS. FREE 2 YEAR RADWELL WARRANTY | |
| RF / COAXIAL CONNECTOR, BNC COAXIAL, STRAIGHT BULKHEAD JACK, SOLDER, 50 OHM, BERYLLIUM COPPER. FREE 2 YEAR RADWELL WARRANTY | |
| RF CONNECTOR COAXIAL BNC 0.125INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| RF/COAXIAL ADAPTER, BNC JACK-BNC PLUG; CONNECTOR TYPE:INTRA SERIES COAXIAL; ADAPTER BODY STYLE:RIGHT ANGLE ADAPTER; CONVERT FROM COAX TYPE:BNC; CONVERT FROM GENDER:JACK; CONVERT TO COAX TYPE:BNC; CONVERT TO GENDER:PLUG ;ROHS COMPLIANT:... | |
| RF/COAXIAL ADAPTER, BNC PLUG-N JACK; CONNECTOR TYPE:INTER SERIES COAXIAL; ADAPTER BODY STYLE:STRAIGHT ADAPTER; CONVERT FROM COAX TYPE:BNC; CONVERT FROM GENDER:PLUG; CONVERT TO COAX TYPE:N; CONVERT TO GENDER:JACK; PRODUCT RANGE:- ;ROHS... | |
| RF/COAXIAL BNC PLUG STR 50 OHM CLAMP/SLDR; CONNECTOR TYPE:BNC COAXIAL; CONNECTOR BODY STYLE:STRAIGHT PLUG; COAXIAL TERMINATION:SOLDER; IMPEDANCE:50OHM; COAXIAL CABLE TYPES:RG108A; CONTACT MATERIAL:BRASS; FREQUENCY MAX:4GHZ ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| RF/COAXIAL BNC PLUG STR 50 OHM CLAMP/SLDR; CONNECTOR TYPE:BNC COAXIAL; CONNECTOR BODY STYLE:STRAIGHT PLUG; COAXIAL TERMINATION:SOLDER; IMPEDANCE:50OHM; COAXIAL CABLE TYPES:RG58, RG141, RG142, RG400; CONTACT MATERIAL:BRASS ;ROHS COMPLIANT: YES. FREE 2... | |
| RF/COAXIAL BNC PLUG, STR 50 OHM CRIMP/SLDR; CONNECTOR TYPE:BNC COAXIAL; CONNECTOR BODY STYLE:STRAIGHT PLUG,COAXIAL TERMINATION:SOLDER; IMPEDANCE:50OHM; COAXIAL CABLE TYPES:RG59, RG62, RG140, RG210, RG302; CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES. FREE 2... | |
| RF/COAXIAL CONNECTOR, BULKHEAD JACK, 50 OHM SOLDER, GOLD PLATED CONTACT, STRAIGHT, W/O WASHER AND LOCKNUT, PRICE/EAC. FREE 2 YEAR RADWELL WARRANTY | |
| RF/COAXIAL CONNECTOR; CONNECTOR TYPE:-; CONNECTOR BODY STYLE:-; COAXIAL TERMINATION:-; IMPEDANCE:-; COAXIAL CABLE TYPES:-; CONTACT MATERIAL:BRASS; CONTACT PLATING:GOLD PLATED CONTACTS; FREQUENCY MAX:-; CONNECTOR MOUNTING:CABLE MOUNT ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, CRIMP; CONNECTOR TYPE:BNC COAXIAL; CONNECTOR BODY STYLE:STRAIGHT BULKHEAD JACK; COAXIAL TERMINATION:CRIMP; IMPEDANCE:50OHM; COAXIAL CABLE TYPES:RG179, RG187; CONTACT MATERIAL:BERYLLIUM COPPER ;ROHS COMPLIANT: YES. FREE 2... | |
| RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, SOLDER, CONNECTOR TYPE:BNC COAXIAL, CONNECTOR BODY STYLE:STRAIGHT FLANGED JACK, COAXIAL TERMINATION:SOLDER, IMPEDANCE:50OHM; COAXIAL CABLE TYPES:RG58, RG59, RG179, RG316, FREQUENCY MAX:4GHZ ;ROHS COMPLIANT: YES. FREE... | |
| RF/COAXIAL, BNC PLUG, R/A, 50 OHM, CRIMP; CONNECTOR TYPE:BNC COAXIAL; CONNECTOR BODY STYLE:RIGHT ANGLE PLUG,COAXIAL TERMINATION:CRIMP; IMPEDANCE:50OHM; COAXIAL CABLE TYPES:RG59, RG62, RG140, RG210; CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES. FREE 2... | |
| RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CRIMP; CONNECTOR TYPE:BNC COAXIAL; CONNECTOR BODY STYLE:STRAIGHT PLUG; COAXIAL TERMINATION:CRIMP; IMPEDANCE:50OHM; COAXIAL CABLE TYPES:RG142, RG223, RG400; CONTACT MATERIAL:BRASS ;ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| RING TERMINAL AWG12-10 PVC 1/4IN STUD 50/PK. FREE 2 YEAR RADWELL WARRANTY | |
| RING TERMINAL AWG16-14 PVC 6STUD 100/PK. FREE 2 YEAR RADWELL WARRANTY | |
| RING TERMINAL CONNECTOR, 1/4 STUD, CIRCULAR, 8 AWG, CRIMP. FREE 2 YEAR RADWELL WARRANTY | |
| ROUGHNECK E1049 HOUSING ASSEMBLY, UP TO 1135A CONTINUOUS, 313-777 KCMIL, RED, MALE/FEMALE, ROTATING, RUBBER, SINGLE HOLE OR DOUBLE. FREE 2 YEAR RADWELL WARRANTY | |
| ROUND PLUG CONNECTOR M8 90DEG 3POLE W/3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| ROUND PLUG CONNECTOR M8 F. FREE 2 YEAR RADWELL WARRANTY | |
| ROUND PLUG CONNECTOR M8 FEMALE 90DEGREE. FREE 2 YEAR RADWELL WARRANTY | |
| RP HANDLE TYPE IV. FREE 2 YEAR RADWELL WARRANTY | |
| RY613024 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| SIL-PAD 900S, .009, TO-220, PK10, INSULATOR BODY MATERIAL:-, THERMAL CONDUCTIVITY:1.6W/M. K, BREAKDOWN VOLTAGE VBR:5500VAC, THICKNESS:0.229MM, VOLUME RESISTIVITY:10000MOH M-M, THERMAL IMPEDANCE:-, DIELECTRIC STRENGTH:-, PRODUCT ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY... | |
| SINGLE RECEPTACLE COVER, WEATHER-PROOF, 2 GANG, SELF CLOSING, PRICE / EACH. FREE 2 YEAR RADWELL WARRANTY | |
| SOCKET-OUTLET, (2CMA166972R1000). PANEL MOUNTING, EARTHING SLEEVE POSITION 11H, RATED CURRENT 32 AMP, IP67 WATERTIGHT, UNIFIED FLANGE, ANGLED, 3-POLES+EARTH, FREQUENCY 60 HZ, WIDTH: 95 MM X HEIGHT: 117 MM X LENGHT:... | |
| SPADE LUG TO BANANA JACK, 15A, RED; PRODUCT RANGE:-; WIRE SIZE AWG MIN:-; WIRE SIZE AWG MAX:-; CONDUCTOR AREA CSA:-; STUD SIZE - METRIC:-; STUD SIZE -. FREE 2 YEAR... | |
| SPADE LUG TO BANANA JACK, 15A; PRODUCT RANGE:-; WIRE SIZE AWG MIN:-; WIRE SIZE AWG MAX:-; CONDUCTOR AREA CSA:-; STUD SIZE - METRIC:-; STUD SIZE - IMPE. FREE 2 YEAR... | |
| SPADE TERMINAL 22-16AWG PVC 1/4IN STUD RED 100/PK. FREE 2 YEAR RADWELL WARRANTY | |
| SPADE TERMINAL AWG12-10 PVC 10STUD 50/PK. FREE 2 YEAR RADWELL WARRANTY | |
| SPADE TERMINAL AWG16-14 PVC 8STUD 100/PK. FREE 2 YEAR RADWELL WARRANTY | |
| SPADE TERMINAL LOCKING AWG16-14 8STUD VINYL 100/PK. FREE 2 YEAR RADWELL WARRANTY | |
| SR BTS .500 6CKT PC TERM SEM NO END. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD FS/FD BLANK COVER, CAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| STRAIGHT BLADE RECEPTACLE 30A 125/250V 3P 4W. FREE 2 YEAR RADWELL WARRANTY | |
| STRAIGHT BLADE RECEPTACLE 60A 120/208V. FREE 2 YEAR RADWELL WARRANTY | |
| STRAIN RELIEF, 50 CONTACTS, FOR 1 INCH X 1 INCH WIRE MOUNT SOCKET, 3000 SERIES, UL 94 V-0, UNLATCHED, GRAY, ROHS COMPLIANT, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY | |
| T-CONNECTOR KIT, 45MM X 45MM, STRUT PROFILE, 10MM GROOVE. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK 3PIN 250V ORANGE. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK; FOR USE WITH:EAO 31 SERIES LOW LEVEL SWITCHES; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL CONNECTOR, 1 NO, FASTON TERM. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL, FLAG DISCONNECT, 0.25IN, BLUE; PRODUCT RANGE:ULTRA-FAST FASTON SERIES; TERMINAL TYPE:FEMALE FLAG DISCONNECT; TAB SIZE - METRIC:6.35MM X 0.81MM; TAB SIZE - IMPERIAL:0.25 X 0.032; WIRE SIZE AWG MIN:16AWG ROHS... | |
| THOMAS & BETTS ABB Electrical Products 3308 | |
| THOMAS & BETTS, 350, WIRE LUG,1/2IN HOLE, 3IN LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| TRADEMASTER® 15A 125V TAMPER-RESISTANT DUPLEX RECEPTACLE, LIGHT ALMOND. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAX BULKHEAD RECEPTACLE, THREADED. FREE 2 YEAR RADWELL WARRANTY | |
| UMBRELLA ADAPTER, WITH THREADED CONNECTIONS, FOR V100. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE PLUG CONNECTOR MSUD. FREE 2 YEAR RADWELL WARRANTY | |
| WALL PLATE, AKA - (1T-10R-CA), CHROME, STANDARD SIZE, 2GANG, 1-TOGGLE SWITCH, 1-RECPTACALE 1.405IN ID, 4.5IN X 4.5IN. FREE 2 YEAR RADWELL WARRANTY | |
| WALL PLATE, I GANG, DUPLEX OVERSIZED, STAINLESS STEEL, TYPE 430, (PRICE EACH) . FREE 2 YEAR RADWELL WARRANTY | |
| WIRE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| WIRE-BOARD CONNECTOR RECEPTACLE 34 POSITION, 2.54MM, PITCH SPACING:2.54MM, NO. OF CONTACTS:34CONTACTS, GENDER:RECEPTACLE, PRODUCT RANGE:AMPMODU MOD IV SERIES, CONTACT TERMINATION TYPE:-, NO. OF ROWS:2ROWS, CONTACT PLATING:- ,ROHS COMPLIANT: YES. FREE 2... | |
| WIRE-BOARD CONNECTOR, MINI-CLAMP 372 SERIES, SOCKET, 3 POSITION, CONNECTOR SYSTEMS: WIRE-TO-BOARD, PITCH SPACING: 2MM, NO. OF ROWS: 1 ROWS, NO. OF CONTACTS: 3 CONTACTS, CONNECTOR MOUNTING: SURFACE MOUNT RIGHT ANGLE,... | |
| WIRE-BOARD CONNECTOR, SOCKET, 34 POSITION, 2.54MM, IDC RECEPTACLE, CONTACT FEMALE, PITCH SPACING 2.54MM, 2 ROW; 34CONTACTS, CONNECTOR MOUNTING, CABLE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| WOODHEAD Electrical Products 32680 |
| << Prev | Next >> |